ASTM International - ASTM D1199-86(2014)
Standard Specification for Calcium Carbonate Pigments
| Organization: | ASTM International |
| Publication Date: | 1 December 2014 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Pigments and extenders): | 87.060.10 |
scope:
1.1 This specification covers two types of high-content calcium carbonate pigments, as follows:
1.1.1 Type PC-Calcium carbonate precipitate, prepared either by complete solution or by carbonation of lime.
1.1.2 Type GC-Ground mineral product.
1.2 Six grades of pigments, based on particle size (see 3.3) are covered.
1.3 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
abstract:
This specification covers two types of high-content calcium carbonate pigments, Type PC and Type GC. Pigments shall be classified into six grades based on particle size, namely: Grade I (fine... View More
Document History