ASTM D5665
Standard Specification for Thermoplastic Fabrics Used in Cold-Applied Roofing and Waterproofing
| Organization: | ASTM |
| Publication Date: | 10 July 1999 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
1. Scope
1.1 This specification covers thermoplastic fabrics such as polyester, polyester/polyamide bicomponent, or composites with fiberglass or polyester scrims that can be used during the construction of cold-applied roofing and waterproofing.
1.2 This specification is intended as a material specification. Issues regarding the suitability of specific roof constructions or application techniques are beyond the scope of this specification.
1.3 The specified tests and property values used to characterize the respective fabrics are intended to establish minimum properties. In-place system design criteria or performance attributes are factors beyond the scope of this material specification.
1.4 The values stated in inch-pound units are to be regarded as the standard. The values given in parenthesis are for information only.
Document History