ASTM International - ASTM B367-08
Standard Specification for Titanium and Titanium Alloy Castings
| Organization: | ASTM International |
| Publication Date: | 15 May 2008 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Titanium products): | 77.150.50 |
scope:
1.1 This specification covers titanium and titanium alloy castings intended for general corrosion resistant and industrial applications.
1.2 This specification is intended for use of purchasers and/or producers of reactive metal castings for defining the requirements and assuring the properties of castings for unique corrosion-resistant applications, that is, not for commodity items which must meet all potential purchasers' requirements.
1.2.1 Users are advised to use the specification as a basis for obtaining castings which will meet minimum acceptance requirements established and revised by consensus of the members of the committee.
1.2.2 User requirements considered more stringent may be met by the addition to the purchase order of one or more supplementary requirements, which may include, but are not limited to, those listed in Sections S1 through S8.
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
Document History