ASTM International - ASTM B367-13(2017)
Standard Specification for Titanium and Titanium Alloy Castings
| Organization: | ASTM International |
| Publication Date: | 1 November 2017 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Titanium products): | 77.150.50 |
scope:
1.1 This specification covers titanium and titanium alloy castings intended for general corrosion resistant and industrial applications. as follows:
1.1.1 Grade C-2-UNS R52550. Unalloyed titanium,
1.1.2 Grade C-3-UNS R52550. Unalloyed titanium,
1.1.3 Grade C-5-UNS R56400. Titanium alloy (6 % aluminum, 4 % vanadium),
1.1.4 Grade C-7-UNS R52700. Unalloyed titanium plus 0.12 to 0.25 % palladium,
1.1.5 Grade C-8-UNS R52700. Unalloyed titanium plus 0.12 to 0.25 % palladium,
1.1.6 Grade C-9-UNS R56320. Titanium alloy (3 % aluminum, 2.5 % vanadium),
1.1.7 Grade C-12-UNS R53400. Titanium alloy (0.3 % molybdenum, 0.8 % nickel),
1.1.8 Grade C-16-UNS R52402. Unalloyed titanium plus 0.04 to 0.08 % palladium,
1.1.9 Grade C-17-UNS R52252. Unalloyed titanium plus 0.04 to 0.08 % palladium, and
1.1.10 Grade C-38-UNS R54250. Titanium alloy (4 % aluminum, 2.5 % vanadium, 1.5 % iron).
1.2 This specification is intended for use of purchasers and/or producers of reactive metal castings for defining the requirements and assuring the properties of castings for unique corrosion-resistant applications, that is, not for commodity items which must meet all potential purchasers' requirements.
1.2.1 Users are advised to use the specification as a basis for obtaining castings which will meet minimum acceptance requirements established and revised by consensus of the members of the committee.
1.2.2 User requirements considered more stringent may be met by the addition to the purchase order of one or more supplementary requirements, which may include, but are not limited to, those listed in Sections S1 through S8.
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers the standard requirements for titanium and titanium alloy castings intended for general corrosion resistant and industrial applications. Materials for this specification... View More
Document History