ASTM International - ASTM C1071-05e1
Standard Specification for Fibrous Glass Duct Lining Insulation (Thermal and Sound Absorbing Material)
| Organization: | ASTM International |
| Publication Date: | 1 April 2005 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Thermal insulation of buildings): | 91.120.10 |
| ICS Code (Acoustics in building. Sound insulation): | 91.120.20 |
scope:
1.1 This specification covers fibrous glass insulation used as a thermal and sound absorbing liner for interior surfaces of ducts, plenums, and other air handling equipment that handle air up to 250°F (121°C).
1.2 The values stated in inch-pound units are the standard. The SI values in parentheses are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers fibrous glass insulation used as a thermal and sound absorbing liner for interior surfaces of ducts, plenums, and other air handling equipment. The insulation shall be of... View More
Document History