ASTM International - ASTM C1071-16

Standard Specification for Fibrous Glass Duct Lining Insulation (Thermal and Sound Absorbing Material)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2016
Status: inactive
Page Count: 4
ICS Code (Thermal insulation of buildings): 91.120.10
ICS Code (Acoustics in building. Sound insulation): 91.120.20
scope:

1.1 This specification covers fibrous glass insulation used as a thermal and sound absorbing liner for interior surfaces of ducts, plenums, and other air handling equipment that handle air up to 250°F (121°C).

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers fibrous glass insulation used as a thermal and sound absorbing liner for interior surfaces of ducts, plenums, and other air handling equipment. The insulation shall be of... View More

Document History

September 1, 2025
Standard Specification for Fibrous Glass Duct Lining Insulation (Thermal and Sound Absorbing Material)
1.1 This specification covers fibrous glass insulation used as a thermal and sound absorbing liner for interior surfaces of ducts, plenums, and other air handling equipment that handle air up to...
March 1, 2019
Standard Specification for Fibrous Glass Duct Lining Insulation (Thermal and Sound Absorbing Material)
1.1 This specification covers fibrous glass insulation used as a thermal and sound absorbing liner for interior surfaces of ducts, plenums, and other air handling equipment that handle air up to...
ASTM C1071-16
September 1, 2016
Standard Specification for Fibrous Glass Duct Lining Insulation (Thermal and Sound Absorbing Material)
1.1 This specification covers fibrous glass insulation used as a thermal and sound absorbing liner for interior surfaces of ducts, plenums, and other air handling equipment that handle air up to...
March 1, 2012
Standard Specification for Fibrous Glass Duct Lining Insulation (Thermal and Sound Absorbing Material)
1.1 This specification covers fibrous glass insulation used as a thermal and sound absorbing liner for interior surfaces of ducts, plenums, and other air handling equipment that handle air up to...
April 1, 2005
Standard Specification for Fibrous Glass Duct Lining Insulation (Thermal and Sound Absorbing Material)
1.1 This specification covers fibrous glass insulation used as a thermal and sound absorbing liner for interior surfaces of ducts, plenums, and other air handling equipment that handle air up to...
April 1, 2005
Standard Specification for Fibrous Glass Duct Lining Insulation (Thermal and Sound Absorbing Material)
1.1 This specification covers fibrous glass insulation used as a thermal and sound absorbing liner for interior surfaces of ducts, plenums, and other air handling equipment that handle air up to...
December 10, 2000
Standard Specification for Fibrous Glass Duct Lining Insulation (Thermal and Sound Absorbing Material)
1.1 This specification covers fibrous glass insulation used as a thermal and sound absorbing liner for interior surfaces of ducts, plenums, and other air handling equipment that handle air up to...
December 10, 2000
Standard Specification for Fibrous Glass Duct Lining Insulation (Thermal and Sound Absorbing Material)
1.1 This specification covers fibrous glass insulation used as a thermal and sound absorbing liner for interior surfaces of ducts, plenums, and other air handling equipment that handle air up to...
Advertisement