ASTM International - ASTM D5063-90(1998)

Standard Guide for Use of Certification of Coating Conformance Form

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 October 1998
Status: inactive
Page Count: 2
ICS Code (Surface treatment): 25.220.20
scope:

1.1 This certification of coating conformance form provides procurement information concerning products being furnished in accordance with a specific coating specification and additional requirements contained in the purchase order (see Fig. 1).

1.2 The completed form can be utilized to help evaluate the acceptability of the paint being furnished.

Document History

June 1, 2012
Standard Guide for Use of Certification of Coating Conformance Form (Withdrawn 2021)
1.1 This certification of coating conformance form provides procurement information concerning products being furnished in accordance with a specific coating specification and additional requirements...
June 1, 2004
Standard Guide for Use of Certification of Coating Conformance Form
This guide for certification of coating conformance form provides procurement information concerning products being furnished in accordance with a specific coating specification and additional...
ASTM D5063-90(1998)
October 10, 1998
Standard Guide for Use of Certification of Coating Conformance Form
1.1 This certification of coating conformance form provides procurement information concerning products being furnished in accordance with a specific coating specification and additional requirements...
Advertisement