ASTM International - ASTM D5063-90(2012)

Standard Guide for Use of Certification of Coating Conformance Form (Withdrawn 2021)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2012
Status: inactive
Page Count: 3
ICS Code (Surface treatment): 25.220.20
scope:

1.1 This certification of coating conformance form provides procurement information concerning products being furnished in accordance with a specific coating specification and additional requirements contained in the purchase order (see Fig. 1).

CERTIFICATION OF COATING CONFORMANCE FORM

Number:
Date:

I. GENERAL TYPE AND DESCRIPTION:

Generic Type:
Manufacturer's Designation:
Specification Number:
Formula Number:
Number of Components:
Component Identification (if applicable):
Color:

II. BUYER INFORMATION:

Name and Address:
Purchase Order Number:
Release Number (if applicable):
Part Number (if applicable):
Item Number (if applicable):
Stock Number (if applicable):

III. SELLER INFORMATION:

Name and Address:
Seller's Representative:
(Include Telephone Number)
Batch Number:
Lot No.:
Date of Manufacture:
Date of Expiration of Certification:

IV. CERTIFICATION:

This is to certify that the above material being furnished has been manufactured in accordance with the specification and meets all specification requirements contained in the above purchase order.
 NAME AND TITLE SIGNATURE DATE

FIG. 1 Certification Form

1.2 The completed form can be utilized to help evaluate the acceptability of the paint being furnished.

abstract:

This guide for certification of coating conformance form provides procurement information concerning products being furnished in accordance with a specific coating specification and additional... View More

Document History

ASTM D5063-90(2012)
June 1, 2012
Standard Guide for Use of Certification of Coating Conformance Form (Withdrawn 2021)
1.1 This certification of coating conformance form provides procurement information concerning products being furnished in accordance with a specific coating specification and additional requirements...
June 1, 2004
Standard Guide for Use of Certification of Coating Conformance Form
This guide for certification of coating conformance form provides procurement information concerning products being furnished in accordance with a specific coating specification and additional...
October 10, 1998
Standard Guide for Use of Certification of Coating Conformance Form
1.1 This certification of coating conformance form provides procurement information concerning products being furnished in accordance with a specific coating specification and additional requirements...
Advertisement