ASTM International - ASTM C223-98(2008)

Standard Specification for Asbestos-Cement Siding

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2008
Status: inactive
Page Count: 3
ICS Code (Products in fibre-reinforced cement): 91.100.40
scope:

1.1 This specification covers asbestos-cement siding, including accessories, designed to provide the weather-exposed sidewall surfaces of buildings. Siding in the following forms is covered:

1.1.1 Siding Shingles-Uniform thickness, generally rectangular in shape and having wavy, random, thatched, straight, or irregular butts.

1.1.2 Clapboards-Uniform thickness, generally longer and narrower in shape than siding shingles, and usually with the exposed edge straight.

1.1.3 Sheets-Uniform thickness, rectangular in shape, larger in unit sizes than shingles or clapboards.

Note 1-For additional information, see Specification C 725 for Semidense Mineral Fiber Siding.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 Warning-Breathing of asbestos dust is hazardous. Asbestos and asbestos products present demonstrated health risks for users and for those with whom they come into contact. In addition to other precautions, when working with asbestos-cement products, minimize the dust that results. For information on the safe use of chrysotile asbestos, refer to "Safe Use of Chrysotile: A Manual on Preventive and Control Measures."

Document History

December 1, 2014
Standard Specification for Asbestos-Cement Siding (Withdrawn 2019)
1.1 This specification covers asbestos-cement siding, including accessories, designed to provide the weather-exposed sidewall surfaces of buildings. Siding in the following forms is covered:...
ASTM C223-98(2008)
May 1, 2008
Standard Specification for Asbestos-Cement Siding
1.1 This specification covers asbestos-cement siding, including accessories, designed to provide the weather-exposed sidewall surfaces of buildings. Siding in the following forms is covered: 1.1.1...
September 10, 1998
Standard Specification for Asbestos-Cement Siding
1.1 This specification covers asbestos-cement siding, including accessories, designed to provide the weather-exposed sidewall surfaces of buildings. Siding in the following forms is covered: 1.1.1...
September 10, 1998
Standard Specification for Asbestos-Cement Siding
1.1 This specification covers asbestos-cement siding, including accessories, designed to provide the weather-exposed sidewall surfaces of buildings. Siding in the following forms is covered: 1.1.1...
September 10, 1998
Standard Specification for Asbestos-Cement Siding
1.1 This specification covers asbestos-cement siding, including accessories, designed to provide the weather-exposed sidewall surfaces of buildings. Siding in the following forms is covered: 1.1.1...
January 1, 1978
Standard Specification for Asbestos-Cement Siding
A description is not available for this item.
Advertisement