ASTM International - ASTM C223-98(2014)
Standard Specification for Asbestos-Cement Siding (Withdrawn 2019)
| Organization: | ASTM International |
| Publication Date: | 1 December 2014 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Products in fibre-reinforced cement): | 91.100.40 |
scope:
1.1 This specification covers asbestos-cement siding, including accessories, designed to provide the weather-exposed sidewall surfaces of buildings. Siding in the following forms is covered:
1.1.1 Siding Shingles-Uniform thickness, generally rectangular in shape and having wavy, random, thatched, straight, or irregular butts.
1.1.2 Clapboards-Uni
1.1.3 Sheets-Uniform
Note 1: For additional information, see Specification C725 for Semidense Mineral Fiber Siding.
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.3 Warning-Breathing of asbestos dust is hazardous. Asbestos and asbestos products present demonstrated health risks for users and for those with whom they come into contact. In addition to other precautions, when working with asbestos-cement products, minimize the dust that results. For information on the safe use of chrysotile asbestos, refer to "Safe Use of Chrysotile: A Manual on Preventive and Control Measures."2
abstract:
This specification covers asbestos-cement siding, including accessories, designed to provide the weather-exposed sidewall surfaces of buildings. Siding in the following form is covered: siding... View More
Document History