ASTM International - ASTM F627-99(2008)

Standard Practice for Testing Flake of Single-Strike Film Typewriter Ribbons (Withdrawn 2015)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2008
Status: inactive
Page Count: 3
significance And Use:

This practice may be used for service evaluation, development, research, and specification acceptance.

The tests will produce significant results only if the control is the same product as... View More

scope:

1.1 This practice covers two tests comparing the amount of flake of film typewriter ribbons.

1.2 A short test is recommended for partially used ribbons where flake is suspected.

1.3 A long test is recommended for use with unused ribbons that can be tested in their entirety.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM F627-99(2008)
July 1, 2008
Standard Practice for Testing Flake of Single-Strike Film Typewriter Ribbons (Withdrawn 2015)
1.1 This practice covers two tests comparing the amount of flake of film typewriter ribbons. 1.2 A short test is recommended for partially used ribbons where flake is suspected. 1.3 A long test is...
July 10, 1999
Standard Practice for Testing Flake of Single-Strike Film Typewriter Ribbons
1.1 This practice covers two tests comparing the amount of flake of film typewriter ribbons. 1.2 A short test is recommended for partially used ribbons where flake is suspected. 1.3 A long test is...
July 10, 1999
Standard Practice for Testing Flake of Single-Strike Film Typewriter Ribbons
1.1 This practice covers two tests comparing the amount of flake of film typewriter ribbons. 1.2 A short test is recommended for partially used ribbons where flake is suspected. 1.3 A long test is...
Advertisement