ASTM International - ASTM F627-99

Standard Practice for Testing Flake of Single-Strike Film Typewriter Ribbons

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 July 1999
Status: inactive
Page Count: 3
ICS Code (Office machines): 35.260
scope:

1.1 This practice covers two tests comparing the amount of flake of film typewriter ribbons.

1.2 A short test is recommended for partially used ribbons where flake is suspected.

1.3 A long test is recommended for use with unused ribbons that can be tested in their entirety.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

July 1, 2008
Standard Practice for Testing Flake of Single-Strike Film Typewriter Ribbons (Withdrawn 2015)
1.1 This practice covers two tests comparing the amount of flake of film typewriter ribbons. 1.2 A short test is recommended for partially used ribbons where flake is suspected. 1.3 A long test is...
July 10, 1999
Standard Practice for Testing Flake of Single-Strike Film Typewriter Ribbons
1.1 This practice covers two tests comparing the amount of flake of film typewriter ribbons. 1.2 A short test is recommended for partially used ribbons where flake is suspected. 1.3 A long test is...
ASTM F627-99
July 10, 1999
Standard Practice for Testing Flake of Single-Strike Film Typewriter Ribbons
1.1 This practice covers two tests comparing the amount of flake of film typewriter ribbons. 1.2 A short test is recommended for partially used ribbons where flake is suspected. 1.3 A long test is...
Advertisement