ASTM International - ASTM D5139-90(2001)

Standard Specification for Sample Preparation for Qualification Testing of Coatings to be Used in Nuclear Power Plants (Withdrawn 2010)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2001
Status: inactive
Page Count: 3
ICS Code (Nuclear power plants. Safety): 27.120.20
scope:

1.1 This specification defines the size composition and surface preparation requirements for test samples used to evaluate coatings according to the following ASTM test procedures.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

abstract:

This specification defines the size composition and surface preparation requirements for the preparation of test samples used for qualification testing of coatings utilized in nuclear power plant... View More

Document History

June 1, 2019
Standard Specification for Sample Preparation for Qualification Testing of Coatings to be Used in Nuclear Power Plants
1.1 This specification defines the size, composition, surface preparation, and coating application variables for preparing samples for evaluating coatings and linings over various substrates....
July 1, 2012
Standard Specification for Sample Preparation for Qualification Testing of Coatings to be Used in Nuclear Power Plants
4.1 This specification provides uniform requirements for the preparation of test samples used for testing of coatings and linings to be used in nuclear power plants. 4.2 At the users discretion,...
April 15, 2010
Standard Specification for Sample Preparation for Qualification Testing of Coatings to be Used in Nuclear Power Plants
1.1 This specification defines the size, composition, and surface preparation and coating application variables for preparing samples for evaluating coatings and linings over various substrates. 1.2...
January 1, 2001
Standard Specification for Sample Preparation for Qualification Testing of Coatings to be Used in Nuclear Power Plants
1.1 This specification defines the size composition and surface preparation requirements for test samples used to evaluate coatings according to the following ASTM test procedures. 1.2 The values...
ASTM D5139-90(2001)
January 1, 2001
Standard Specification for Sample Preparation for Qualification Testing of Coatings to be Used in Nuclear Power Plants (Withdrawn 2010)
This specification defines the size composition and surface preparation requirements for the preparation of test samples used for qualification testing of coatings utilized in nuclear power plant...
Advertisement