ASTM International - ASTM D5139-12
Standard Specification for Sample Preparation for Qualification Testing of Coatings to be Used in Nuclear Power Plants
| Organization: | ASTM International |
| Publication Date: | 1 July 2012 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Nuclear power plants. Safety): | 27.120.20 |
significance And Use:
4.1 This specification provides uniform requirements for the preparation of test samples used for testing of coatings and linings to be used in nuclear power plants.
4.2 At the users... View More
scope:
1.1 This specification defines the size, composition, surface preparation, and coating application variables for preparing samples for evaluating coatings and linings over various substrates.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification defines the size composition and surface preparation requirements for the preparation of test samples used for qualification testing of coatings utilized in nuclear power plant... View More
Document History