CSA S16.1
Limit States Design of Steel Structures
| Organization: | CSA |
| Publication Date: | 1 January 1994 |
| Status: | inactive |
| Page Count: | 163 |
scope:
Scope and Application
This Standard provides rules and requirements for the design, fabrication, and erection of steel structures. The design is based on limit states. The term "steel structures" refers to structural members and frames that consist primarily of structural steel components, including the detail parts, welds, bolts, or other fasteners required in fabrication and erection. This Standard also applies to structural steel components in structures framed in other materials.
Requirements for steel structures such as bridges, antenna towers, offshore structures, and cold-formed steel structural members are given in other CSa Standards.
This Standard applies unconditionally to steel structures, except that supplementary rules or requirements may be necessary for
(a) unusual types of construction;
(b) mixed systems of construction;
(c) steel structures that
(i) have great height or spans;
(ii) are required to be moveable or be readily dismantled;
(iii) are exposed to severe environmental conditions or possible severe loads such as those resulting from vehicle impact or chemical explosion;
(iv) are required to satisfy aesthetic, architectural, or other requirements of a nonstructural nature;
(v) employ materials or products not listed in Clause 5; or
(vi) have other special features that could affect design, fabrication, or erection; and
(d) tanks, stacks, other platework structures, poles, and piling.
Use of other standards for the design of members or parts of steel structures is neither warranted nor acceptable, except where specifically directed in this Standard.
A rational design based on theory, analysis, and engineering practice, acceptable to the regulatory authority may be used in lieu of the formulae provided in this Standard. In such cases, the design shall provide nominal margins (or factors) of safety at least equal to those intended in the provisions of this Standard (see Appendix E).
Document History