ASTM International - ASTM D6932/D6932M-08
Standard Guide for Materials and Construction of Open-Graded Friction Course Plant Mixtures
| Organization: | ASTM International |
| Publication Date: | 1 August 2008 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Road construction materials): | 93.080.20 |
significance And Use:
p>This guide provides information to assist engineers with the design requirements and construction guidelines for paving an Open-Graded Friction Course (OGFC) surface layer. An OGFC is... View More
scope:
1.1 This guide covers the construction of bituminous open-graded friction course plant mixtures. End-use specifications should be adopted to conform to job and user requirements. Where applicable, Specification D 3666 should be applied as a minimum for agencies testing and inspecting road and paving materials.
1.2 Bituminous open-graded friction courses are placed as the final wearing course for highways and airfields.
1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
Document History