ASTM International - ASTM D6932/D6932M-08(2013)

Standard Guide for Materials and Construction of Open-Graded Friction Course Plant Mixtures

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2013
Status: inactive
Page Count: 4
ICS Code (Road construction materials): 93.080.20
significance And Use:

4.1 This guide provides information to assist engineers with the design requirements and construction guidelines for paving an Open-Graded Friction Course (OGFC) surface layer. An OGFC is... View More

scope:

1.1 This guide covers the construction of bituminous open-graded friction course plant mixtures. End-use specifications should be adopted to conform to job and user requirements. Where applicable, Specification D3666 should be applied as a minimum for agencies testing and inspecting road and paving materials.

1.2 Bituminous open-graded friction courses are placed as the final wearing course for highways and airfields.

1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

Document History

May 1, 2026
Standard Guide for Materials and Construction of Open-Graded Friction Course Plant Asphalt Mixtures
1.1 This guide covers the construction of open-graded friction course (OGFC) plant asphalt mixtures. End-use specifications should be adopted to conform to job and user requirements. Where...
May 1, 2021
Standard Guide for Materials and Construction of Open-Graded Friction Course Plant Asphalt Mixtures
1.1 This guide covers the construction of open-graded friction course (OGFC) plant asphalt mixtures. End-use specifications should be adopted to conform to job and user requirements. Where...
ASTM D6932/D6932M-08(2013)
December 1, 2013
Standard Guide for Materials and Construction of Open-Graded Friction Course Plant Mixtures
4.1 This guide provides information to assist engineers with the design requirements and construction guidelines for paving an Open-Graded Friction Course (OGFC) surface layer. An OGFC is primarily...
August 1, 2008
Standard Guide for Materials and Construction of Open-Graded Friction Course Plant Mixtures
p>This guide provides information to assist engineers with the design requirements and construction guidelines for paving an Open-Graded Friction Course (OGFC) surface layer. An OGFC is primarily...
Advertisement