ASTM International - ASTM C744-08

Standard Specification for Prefaced Concrete and Calcium Silicate Masonry Units

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 August 2008
Status: inactive
Page Count: 3
ICS Code (Mineral materials and products): 91.100.15
ICS Code (Concrete and concrete products): 91.100.30
scope:

1.1 This specification covers prefaced concrete masonry units with the exposed-to-view-in-place surfaces covered at the point of manufacture with resin, resin and inert filler, or cement and inert filler to produce a smooth resinous tile facing. This specification does not address, and therefore is not applicable to, ground-face concrete masonry units that are manufactured by grinding a thin layer off the surface of a concrete masonry unit to expose aggregates within and polishing to produce a smooth, architectural finish.

1.2 The text of this specification references notes and footnotes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the standard.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

abstract:

This specification covers prefaced concrete and calcium silicate masonry units with the exposed-to-view-in-place surfaces are coated with resin, resin and inert filler, or cement and inert... View More

Document History

December 1, 2021
Standard Specification for Prefaced Concrete and Calcium Silicate Masonry Units
1.1 This specification covers prefaced concrete and calcium silicate masonry units with the finished face(s) covered at the point of manufacture with resin, resin and inert filler, or cement and...
February 1, 2016
Standard Specification for Prefaced Concrete and Calcium Silicate Masonry Units
1.1 This specification covers prefaced concrete and calcium silicate masonry units with the finished face(s) covered at the point of manufacture with resin, resin and inert filler, or cement and...
July 1, 2014
Standard Specification for Prefaced Concrete and Calcium Silicate Masonry Units
1.1 This specification covers prefaced concrete and calcium silicate masonry units with the exposed-to-view-in-place surfaces covered at the point of manufacture with resin, resin and inert filler,...
February 1, 2011
Standard Specification for Prefaced Concrete and Calcium Silicate Masonry Units
1.1 This specification covers prefaced concrete and calcium silicate masonry units with the exposed-to-view-in-place surfaces covered at the point of manufacture with resin, resin and inert filler,...
June 1, 2010
Standard Specification for Prefaced Concrete and Calcium Silicate Masonry Units
1.1 This specification covers prefaced concrete and calcium silicate masonry units with the exposed-to-view-in-place surfaces covered at the point of manufacture with resin, resin and inert filler,...
December 1, 2009
Standard Specification for Prefaced Concrete and Calcium Silicate Masonry Units
1.1 This specification covers prefaced concrete masonry units with the exposed-to-view-in-place surfaces covered at the point of manufacture with resin, resin and inert filler, or cement and inert...
ASTM C744-08
August 1, 2008
Standard Specification for Prefaced Concrete and Calcium Silicate Masonry Units
1.1 This specification covers prefaced concrete masonry units with the exposed-to-view-in-place surfaces covered at the point of manufacture with resin, resin and inert filler, or cement and inert...
April 14, 2005
Standard Specification for Prefaced Concrete and Calcium Silicate Masonry Units
1.1 This specification covers prefaced concrete masonry units with the exposed-to-view-in-place surfaces covered at the point of manufacture with resin, resin and inert filler, or cement and inert...
December 1, 2004
Standard Specification for Prefaced Concrete and Calcium Silicate Masonry Units
1.1 This specification covers prefaced concrete masonry units with the exposed-to-view-in-place surfaces covered at the point of manufacture with resin, resin and inert filler, or cement and inert...
January 10, 1999
Standard Specification for Prefaced Concrete and Calcium Silicate Masonry Units
1.1 This specification covers prefaced concrete masonry units with the exposed-to-view-in-place surfaces covered at the point of manufacture with resin, resin and inert filler, or cement and inert...
Advertisement