ASTM International - ASTM C744-09
Standard Specification for Prefaced Concrete and Calcium Silicate Masonry Units
| Organization: | ASTM International |
| Publication Date: | 1 December 2009 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Mineral materials and products): | 91.100.15 |
| ICS Code (Concrete and concrete products): | 91.100.30 |
scope:
1.1 This specification covers prefaced concrete masonry units with the exposed-to-view-in-p
1.2 The text of this specification references notes and footnotes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the standard.
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
abstract:
This specification covers prefaced concrete and calcium silicate masonry units with the exposed-to-view-in-p
Document History