ASTM International - ASTM D5261-92(1996)

Standard Test Method for Measuring Mass per Unit Area of Geotextiles

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 June 1996
Status: inactive
Page Count: 2
ICS Code (Geotextiles): 59.080.70
scope:

1.1 This test method can be used as an index to the determination of mass per unit area of all geotextiles.

1.2 The values stated in SI units or other units shall be regarded separately as standard. The values stated in parentheses are provided for information only.

1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

November 1, 2024
Standard Test Method for Measuring Mass per Unit Area of Geotextiles
5.1 This test method is used to determine if the geotextile material meets specifications for mass per unit area. This test method can be used for quality control to determine specimen conformance....
July 1, 2018
Standard Test Method for Measuring Mass per Unit Area of Geotextiles
5.1 This test method is used to determine if the geotextile material meets specifications for mass per unit area. This test method can be used for quality control to determine specimen conformance....
March 1, 2010
Standard Test Method for Measuring Mass per Unit Area of Geotextiles
This test method is used to determine if the geotextile material meets specifications for mass per unit area. This test method can be used for quality control to determine specimen conformance. This...
June 1, 2009
Standard Test Method for Measuring Mass per Unit Area of Geotextiles
This test method is used to determine if the geotextile material meets specifications for mass per unit area. This test method can be used for quality control to determine specimen conformance. This...
ASTM D5261-92(1996)
June 10, 1996
Standard Test Method for Measuring Mass per Unit Area of Geotextiles
1.1 This test method can be used as an index to the determination of mass per unit area of all geotextiles. 1.2 The values stated in SI units or other units shall be regarded separately as standard....
June 15, 1992
Standard Test Method for Measuring Mass per Unit Area of Geotextiles
This test method is used to determine if the geotextile material meets specifications for mass per unit area. This test method can be used for quality control to determine specimen conformance. This...
Advertisement