ASTM International - ASTM D5261-92(2009)
Standard Test Method for Measuring Mass per Unit Area of Geotextiles
| Organization: | ASTM International |
| Publication Date: | 1 June 2009 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Geotextiles): | 59.080.70 |
significance And Use:
This test method is used to determine if the geotextile material meets specifications for mass per unit area. This test method can be used for quality control to determine specimen conformance.... View More
scope:
1.1 This test method can be used as an index to the determination of mass per unit area of all geotextiles.
1.2 The values stated in SI units or other units shall be regarded separately as standard. The values stated in parentheses are provided for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History