ASTM International - ASTM B763-08a

Standard Specification for Copper Alloy Sand Castings for Valve Applications

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2008
Status: inactive
Page Count: 6
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes requirements for copper alloy sand castings for valve applications. Nominal compositions of the alloys defined by this specification are shown in Table 1.

Note 1-This specification does not cover Copper Alloy UNS Nos. C83600, C92200, C96200, and C96400. These alloys are also used in valve applications. They are covered by the following specifications:

C83600: B 62
C92200: B 61
C96200: B 369
C96400: B 369

1.2 The castings produced under this specification are used in products which may be manufactured in advance and supplied for sale from stock by the manufacturer.

1.3 Units-The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

TABLE 1 Nominal Compositions

ClassificationCopper Alloy UNS No.Commercial DesignationCopperTinLeadZincNickel IronAlumi-
num
Man-
ganese
Sili-
con
BismuthSelenium
Leaded red brassC83450 882½ 26½ 1. . .. . .. . .. . .. . .
C8380083-4-6-7 or commercial red brass83 467 . . . . . . . . . . . . . . . . . .
Leaded semi-red brassC8440081-3-7-9 or valve composition813 79. . .. . .. . .. . .. . .. . .
C8480076-2½-6½-15, or semi-red brass76 2½6½15. . .. . .. . .. . .. . .. . .
Leaded yellow brassC85200high-copper yellow brass721324. . .. . .. . .. . .. . .. . .
C85400commercial No. 1 yellow brass671329 . . . . . . . . . . . . . . . . . .
C85700leaded naval brass 6111 37. . .. . .. . .. . .. . .. . .
High-strength yellow brassC86200high-strength manganese bronze63. . .. . .27 . . . 343. . .. . .
C86300high-strength manganese bronze61. . .. . .27. . .3 63. . .. . .
C86400leaded manganese bronze581138 . . . 1½½. . .. . .
C86500No. 1 manganese bronze58. . .. . .39. . .1 11. . .. . .
C86700leaded manganese bronze581134 . . . 222. . .. . .
Silicon bronze and siliconC87300silicon bronze95 . . . . . . . . . . . . . . . . . . 14. . .
brassC87400silicon brass82. . .½ 14. . .. . .. . .. . .3½ . . .
C87500silicon brass 82. . .. . .14. . .. . .. . .. . .4 . . .
C87600silicon bronze 89. . .. . .6. . .. . .. . .. . .5 . . .
C87610silicon bronze 92. . .. . .4. . .. . .. . .. . .4 . . .
C89530Bismuth-Selenium86.54.78.01.5.20
C89535Bismuth86.53.07.0.651.4
Bismuth semi-red brassC89844bismuth brass84½4. . .8 . . . . . . . . . . . . . . . 3
Tin bronze and leaded tinC9030088-8-0-4, or modified "G" bronze888. . .4. . .. . .. . .. . .. . .. . .
bronze
C9050088-10-0-2, on "G" bronze88 10. . .2. . .. . .. . .. . .. . .. . .
C9230087-8-1-4, or Navy PC87814 . . . . . . . . . . . . . . . . . .
C9260087-10-1-2 871012. . .. . .. . .. . .. . .. . .
High-lead tin bronzeC9320083-7-7-383 773 . . . . . . . . . . . . . . . . . .
C9350085-5-9-1 8559 1. . .. . .. . .. . .. . .. . .
C9370080-10-10 801010. . .. . .. . .. . .. . .. . .. . .
C9380078-7-15 78715 . . . . . . . . . . . . . . . . . . . . .
C9430071-5-24 71524 . . . . . . . . . . . . . . . . . . . . .
Nickel-tin bronze andC94700nickel-tin bronze grade "A"885 . . . 25. . .. . .. . .. . .. . .
leaded nickel-tin bronzeC94800leaded nickel-tin bronze grade "B"8751 25. . .. . .. . .. . .. . .
C94900leaded nickel-tin bronze grade "C"805555 . . . . . . . . . . . . . . .
Aluminum bronzeC95200Grade A88. . .. . .. . .. . .39 . . . . . . . . .
C95300Grade B 89. . .. . .. . .. . .110 . . . . . . . . .
C95400Grade C 85. . .. . .. . .. . .411 . . . . . . . . .
C9541084. . .. . .. . .24 10. . .. . .. . .
Silicon aluminum bronzeC95600Grade E91 . . . . . . . . . . . . . . . 7. . .2. . .
Nickel aluminum bronzeC95500Grade D81 . . . . . . . . . 4411. . .. . .. . .
C9580081.3. . .. . .. . .4.54 91.2. . .. . .
Leaded nickel bronzeC9730012 % leaded nickel silver572 92012 . . . . . . . . . . . . . . .
C9760020 % leaded nickel silver64 448 20. . .. . .. . .. . .. . .
C9780025 % leaded nickel silver66 522 25. . .. . .. . .. . .. . .
Special alloysC99400 87. . .. . .4.43.0 3.01.6. . .1.0. . .
C9950087. . .. . .1.54.5 4.01.7. . .1.3. . .
abstract:

This specification establishes requirements for copper alloy sand castings for valve applications. The castings shall conform to the chemical composition requirements specified. Mechanical... View More

Document History

April 1, 2013
Standard Specification for Copper Alloy Sand Castings for Valve Applications
1.1 This specification establishes requirements for copper alloy sand castings for valve applications. Nominal compositions of the alloys defined by this specification are shown in Table 1.2 TABLE 1...
April 1, 2012
Standard Specification for Copper Alloy Sand Castings for Valve Applications
1.1 This specification establishes requirements for copper alloy sand castings for valve applications. Nominal compositions of the alloys defined by this specification are shown in Table 1. Note...
ASTM B763-08a
October 1, 2008
Standard Specification for Copper Alloy Sand Castings for Valve Applications
1.1 This specification establishes requirements for copper alloy sand castings for valve applications. Nominal compositions of the alloys defined by this specification are shown in Table 1. Note...
April 1, 2008
Standard Specification for Copper Alloy Sand Castings for Valve Applications
1.1 This specification establishes requirements for copper alloy sand castings for valve applications. Nominal compositions of the alloys defined by this specification are shown in Table 1. Note...
October 1, 2004
Standard Specification for Copper Alloy Sand Castings for Valve Applications
1.1 This specification establishes requirements for copper alloy sand castings for valve applications. Nominal compositions of the alloys defined by this specification are shown in . Note 1 This...
May 10, 1998
Standard Specification for Copper Alloy Sand Castings for Valve Application
1.1 This specification establishes requirements for copper alloy sand castings for valve applications. Nominal compositions of the alloys defined by this specification are shown in Table 1. Note...
Advertisement