ASTM International - ASTM B763-12
Standard Specification for Copper Alloy Sand Castings for Valve Applications
| Organization: | ASTM International |
| Publication Date: | 1 April 2012 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Copper products): | 77.150.30 |
scope:
1.1 This specification establishes requirements for copper alloy sand castings for valve applications. Nominal compositions of the alloys defined by this specification are shown in Table 1.
Note 1-This specification does not cover Copper Alloy UNS Nos. C83600, C92200, C96200, and C96400. These alloys are also used in valve applications. They are covered by the following specifications:
| C83600:
B62 |
| C92200:
B61 |
| C96200:
B369 |
| C96400:
B369 |
1.2 The castings produced under this specification are used in products which may be manufactured in advance and supplied for sale from stock by the manufacturer.
1.3 Units-The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
TABLE 1 Nominal Compositions
| Classification | Copper Alloy UNS No. | Commercial Designation | Copper | Tin | Lead | Zinc | Nickel | Iron | Alumi- num | Man- ganese | Sili- con | Bismuth | Selenium |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Leaded red brass | C83450 | 88 | 2
1/2 | 2 | 6
1/2 | 1 | . . . | . . . | . . . | . . . | . . . | . . . | |
| C83800 | 83-4-6-7 or commercial red brass | 83 | 4 | 6 | 7 | . . . | . . . | . . . | . . . | . . . | . . . | . . . | |
| Leaded semi-red brass | C84400 | 81-3-7-9 or valve composition | 81 | 3 | 7 | 9 | . . . | . . . | . . . | . . . | . . . | . . . | . . . |
| C84800 | 76-2
1/2-6½-15, or semi-red brass | 76 | 2
1/2 | 6
1/2 | 15 | . . . | . . . | . . . | . . . | . . . | . . . | . . . | |
| Leaded yellow brass | C85200 | high-copper yellow brass | 72 | 1 | 3 | 24 | . . . | . . . | . . . | . . . | . . . | . . . | . . . |
| C85400 | commercial No. 1 yellow brass | 67 | 1 | 3 | 29 | . . . | . . . | . . . | . . . | . . . | . . . | . . . | |
| C85700 | leaded naval brass | 61 | 1 | 1 | 37 | . . . | . . . | . . . | . . . | . . . | . . . | . . . | |
| High-strength yellow brass | C86200 | high-strength manganese bronze | 63 | . . . | . . . | 27 | . . . | 3 | 4 | 3 | . . . | . . . | . . . |
| C86300 | high-strength manganese bronze | 61 | . . . | . . . | 27 | . . . | 3 | 6 | 3 | . . . | . . . | . . . | |
| C86400 | leaded manganese bronze | 58 | 1 | 1 | 38 | . . . | 1 |
1/2 |
1/2 | . . . | . . . | . . . | |
| C86500 | No. 1 manganese bronze | 58 | . . . | . . . | 39 | . . . | 1 | 1 | 1 | . . . | . . . | . . . | |
| C86700 | leaded manganese bronze | 58 | 1 | 1 | 34 | . . . | 2 | 2 | 2 | . . . | . . . | . . . | |
| Silicon bronze and silicon | C87300 | silicon bronze | 95 | . . . | . . . | . . . | . . . | . . . | . . . | 1 | 4 | . . . | . . . |
| brass | C87400 | silicon brass | 82 | . . . |
1/2 | 14 | . . . | . . . | . . . | . . . | 3
1/2 | . . . | . . . |
| C87500 | silicon brass | 82 | . . . | . . . | 14 | . . . | . . . | . . . | . . . | 4 | . . . | . . . | |
| C87600 | silicon bronze | 89 | . . . | . . . | 6 | . . . | . . . | . . . | . . . | 5 | . . . | . . . | |
| C87610 | silicon bronze | 92 | . . . | . . . | 4 | . . . | . . . | . . . | . . . | 4 | . . . | . . . | |
| C89530 | Bismuth-Selenium | 86.5 | 4.7 | . . . | 8.0 | . . . | . . . | . . . | . . . | . . . | 1.5 | .20 | |
| C89535 | Bismuth | 86.5 | 3.0 | . . . | 7.0 | .65 | . . . | . . . | . . . | . . . | 1.4 | . . . | |
| Bismuth brass | C89720
A | 67.5 | 1 | . . . | 29.8 | . . . | . . . | 0.5 | . . . | 0.5 | 0.7 | . . . | |
| Bismuth semi-red brass | C89844 | bismuth brass | 84
1/2 | 4 | . . . | 8 | . . . | . . . | . . . | . . . | . . . | 3 | . . . |
| Tin bronze and leaded tin | C90300 | 88-8-0-4, or modified "G" bronze | 88 | 8 | . . . | 4 | . . . | . . . | . . . | . . . | . . . | . . . | . . . |
| bronze | |||||||||||||
| C90500 | 88-10-0-2, on "G" bronze | 88 | 10 | . . . | 2 | . . . | . . . | . . . | . . . | . . . | . . . | . . . | |
| C92300 | 87-8-1-4, or Navy PC | 87 | 8 | 1 | 4 | . . . | . . . | . . . | . . . | . . . | . . . | . . . | |
| C92600 | 87-10-1-2 | 87 | 10 | 1 | 2 | . . . | . . . | . . . | . . . | . . . | . . . | . . . | |
| High-lead tin bronze | C93200 | 83-7-7-3 | 83 | 7 | 7 | 3 | . . . | . . . | . . . | . . . | . . . | . . . | . . . |
| C93500 | 85-5-9-1 | 85 | 5 | 9 | 1 | . . . | . . . | . . . | . . . | . . . | . . . | . . . | |
| C93700 | 80-10-10 | 80 | 10 | 10 | . . . | . . . | . . . | . . . | . . . | . . . | . . . | . . . | |
| C93800 | 78-7-15 | 78 | 7 | 15 | . . . | . . . | . . . | . . . | . . . | . . . | . . . | . . . | |
| C94300 | 71-5-24 | 71 | 5 | 24 | . . . | . . . | . . . | . . . | . . . | . . . | . . . | . . . | |
| Nickel-tin bronze and | C94700 | nickel-tin bronze grade "A" | 88 | 5 | . . . | 2 | 5 | . . . | . . . | . . . | . . . | . . . | . . . |
| leaded nickel-tin bronze | C94800 | leaded nickel-tin bronze grade "B" | 87 | 5 | 1 | 2 | 5 | . . . | . . . | . . . | . . . | . . . | . . . |
| C94900 | leaded nickel-tin bronze grade "C" | 80 | 5 | 5 | 5 | 5 | . . . | . . . | . . . | . . . | . . . | . . . | |
| Aluminum bronze | C95200 | Grade A | 88 | . . . | . . . | . . . | . . . | 3 | 9 | . . . | . . . | . . . | . . . |
| C95300 | Grade B | 89 | . . . | . . . | . . . | . . . | 1 | 10 | . . . | . . . | . . . | . . . | |
| C95400 | Grade C | 85 | . . . | . . . | . . . | . . . | 4 | 11 | . . . | . . . | . . . | . . . | |
| C95410 | 84 | . . . | . . . | . . . | 2 | 4 | 10 | . . . | . . . | . . . | . . . | ||
| Silicon aluminum bronze | C95600 | Grade E | 91 | . . . | . . . | . . . | . . . | . . . | 7 | . . . | 2 | . . . | . . . |
| Nickel aluminum bronze | C95500 | Grade D | 81 | . . . | . . . | . . . | 4 | 4 | 11 | . . . | . . . | . . . | . . . |
| C95800 | 81.3 | . . . | . . . | . . . | 4.5 | 4 | 9 | 1.2 | . . . | . . . | . . . | ||
| Leaded nickel bronze | C97300 | 12 % leaded nickel silver | 57 | 2 | 9 | 20 | 12 | . . . | . . . | . . . | . . . | . . . | . . . |
| C97600 | 20 % leaded nickel silver | 64 | 4 | 4 | 8 | 20 | . . . | . . . | . . . | . . . | . . . | . . . | |
| C97800 | 25 % leaded nickel silver | 66 | 5 | 2 | 2 | 25 | . . . | . . . | . . . | . . . | . . . | . . . | |
| Special alloys | C99400 | 87 | . . . | . . . | 4.4 | 3.0 | 3.0 | 1.6 | . . . | 1.0 | . . . | . . . | |
| C99500 | 87 | . . . | . . . | 1.5 | 4.5 | 4.0 | 1.7 | . . . | 1.3 | . . . | . . . |
A Antimony 0.07, Boron 0.001.
abstract:
This specification establishes requirements for copper alloy sand castings for valve applications. The castings shall conform to the chemical composition requirements specified. Mechanical... View More
Document History