ASTM International - ASTM D5394-97

Standard Specification for Reclaimed 1,1,1-Trichloroethane

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 1997
Status: inactive
Page Count: 2
ICS Code (Halogenated hydrocarbons): 71.080.20
scope:

1.1 This specification defines Type I (high quality reclaimed 1,1,1-trichloroethane, approximating MIL Specification), Type II (good quality reclaimed solvent), Type III (minimal acceptable reclaimed solvent).

1.2 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For a specific hazards statement see Section 4.

1.3 1,1,1-trichloroethane is also commercially known as methyl chloroform.

Document History

March 1, 2012
Standard Specification for Reclaimed 1,1,1-Trichloroethane (Withdrawn 2017)
1.1 This specification defines Type I (high quality reclaimed 1,1,1-trichloroethane, approximating MIL Specification), Type II (good quality reclaimed solvent), Type III (minimal acceptable reclaimed...
February 1, 2007
Standard Specification for Reclaimed 1,1,1-Trichloroethane
1.1 This specification defines Type I (high quality reclaimed 1,1,1-trichloroethane, approximating MIL Specification), Type II (good quality reclaimed solvent), Type III (minimal acceptable reclaimed...
December 10, 2002
Standard Specification for Reclaimed 1,1,1-Trichloroethane
1.1 This specification defines Type I (high quality reclaimed 1,1,1-trichloroethane, approximating MIL Specification), Type II (good quality reclaimed solvent), Type III (minimal acceptable reclaimed...
ASTM D5394-97
May 10, 1997
Standard Specification for Reclaimed 1,1,1-Trichloroethane
1.1 This specification defines Type I (high quality reclaimed 1,1,1-trichloroethane, approximating MIL Specification), Type II (good quality reclaimed solvent), Type III (minimal acceptable reclaimed...
Advertisement