ASTM International - ASTM D5394-02(2012)
Standard Specification for Reclaimed 1,1,1-Trichloroethane (Withdrawn 2017)
| Organization: | ASTM International |
| Publication Date: | 1 March 2012 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Halogenated hydrocarbons): | 71.080.20 |
scope:
1.1 This specification defines Type I (high quality reclaimed 1,1,1-trichloroethan
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For a specific hazards statement see Section 4.
1.3 1,1,1-trichloroethan
TABLE 1 Properties, Type I
| Property | Specification | Test Method |
|---|---|---|
| Appearance | Free of turbidity and suspended matter |
D3741 |
| 1,1,1-trichloroethan min | 92 |
D6806 |
| Nonvolatile residue, weight %, max | 0.0040 |
D2109 |
| Color, Pt-Co, max | 25 |
D2108 |
| Water, weight %, max | 0.015 |
D3401 |
| Acid acceptance as NaOH, weight %, min | 0.20 |
D2942 |
| Aluminum scratch test | Passes
A |
D2943 |
| Acidity as HCl, weight %, max | 0.001 |
D2989 |
| Alkalinity as NaOH, weight %, max | 0.020 |
D2106 |
| Halide as Cl, weight %, max | 0.0005 |
D2988 |
A Distill 100 mL solvent, collect 50 mL distillate, and conduct scratch test on distillate and portion remaining in distillation flask.
TABLE 2 Properties, Type II
| Property | Specification | Test Method |
|---|---|---|
| Appearance | Free of turbidity and suspended matter |
D3741 |
| 1,1,1-trichloroethan min | 90 |
D6806 |
| Nonvolatile residue (NVR), weight %, max | 0.010 |
D2109 |
| Color, Pt-Co, max | 30 |
D2108 |
| Water, weight %, max | 0.015 |
D3401 |
| Acid acceptance as NaOH, weight %, min | 0.20 |
D2942 |
| Aluminum scratch test | Passes
A |
D2943 |
| Acidity as HCl, weight %, max | 0.001 |
D2989 |
| Alkalinity as NaOH, weight %, max | 0.020 |
D2106 |
| Halide as Cl, weight %, max | 0.0005 |
D2988 |
A Distill 100 mL solvent, collect 50 mL distillate, and conduct scratch test on distillate and portion remaining in distillation flask.
TABLE 3 Properties, Type IIIA
| Property | Specification | Test Method |
|---|---|---|
| Appearance | Free of turbidity and suspended matter |
D3741 |
| 1,1,1-trichloroethan min | 88 |
D6806 |
| Nonvolatile residue, weight %, max | 0.020 |
D2109 |
| Color, Pt-Co, max | 50 |
D2108 |
| Water, weight %, max | 0.020 |
D3401 |
| Acid acceptance as NaOH, weight %, min | 0.20 |
D2942 |
| Aluminum scratch test | Passes
B |
D2943 |
| Acidity as HCl, weight %, max | 0.002 |
D2989 |
| Alkalinity as NaOH, weight %, max | 0.020 |
D2106 |
A Type III reclaimed 1,1,1-trichloroethan
B Distill 100 mL solvent, collect 50 mL distillate, and conduct scratch test on distillate and portion remaining in distillation flask.
abstract:
This specification defines reclaimed 1,1,1-trichloroethan
Document History