ASTM International - ASTM D2524-95(2008)

Standard Test Method for Breaking Tenacity of Wool Fibers, Flat Bundle Method- 1/8-in. (3.2-mm) Gage Length

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 August 2008
Status: inactive
Page Count: 4
ICS Code (Natural fibres): 59.060.10
significance And Use:

Test Method D 2524 for testing wool fibers for tenacity is considered satisfactory for acceptance testing when the participating laboratories, using a reference wool, have shown acceptable... View More

scope:

1.1 This test method covers the determination of the breaking tenacity of wool fibers as a flat bundle with a 1/8-in. (3.2-mm) clamp separation.

1.2 This test method is especially adapted to the fiber bundle clamps and strength testing instruments specified, but may be used on other tensile testing machines when equipped with appropriate adapters to accommodate the prescribed clamps.

1.3 This test method is applicable to wool in any form which can be hand-combed into small bundles of parallelized fibers.

Note 1-Other test methods for measuring breaking tenacity of fiber bundles include Test Methods D 1294, D 1445, and D 540.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

1.5 The values stated in inch-pound units are to be regarded as the standard. The SI units in parentheses are provided for information only.

Document History

June 1, 2022
Standard Test Method for Breaking Tenacity of Wool Fibers, Flat Bundle Method— 18 in. (3.2 mm) Gage Length
5.1 Test Method D2524 for testing wool fibers for tenacity is considered satisfactory for acceptance testing when the participating laboratories, using a reference wool, have shown acceptable...
July 1, 2013
Standard Test Method for Breaking Tenacity of Wool Fibers, Flat Bundle Method— 18-in. (3.2-mm) Gage Length (Withdrawn 2022)
5.1 Test Method D2524 for testing wool fibers for tenacity is considered satisfactory for acceptance testing when the participating laboratories, using a reference wool, have shown acceptable...
ASTM D2524-95(2008)
August 1, 2008
Standard Test Method for Breaking Tenacity of Wool Fibers, Flat Bundle Method- 1/8-in. (3.2-mm) Gage Length
Test Method D 2524 for testing wool fibers for tenacity is considered satisfactory for acceptance testing when the participating laboratories, using a reference wool, have shown acceptable...
May 15, 1995
Standard Test Method for Breaking Tenacity of Wool Fibers, Flat Bundle Method- 1/8-in. (3.2-mm) Gage Length
Test Method D 2524 for testing wool fibers for tenacity is considered satisfactory for acceptance testing when the participating laboratories, using a reference wool, have shown acceptable...
January 1, 1995
Standard Test Method for Breaking Tenacity of Wool Fibers, Flat Bundle Method- 1/8-in. (3.2-mm) Gage Length
1.1 This test method covers the determination of the breaking tenacity of wool fibers as a flat bundle with a 1/8-in. (3.2-mm) clamp separation. 1.2 This test method is especially adapted to the...
Advertisement