ASTM International - ASTM D2524-13

Standard Test Method for Breaking Tenacity of Wool Fibers, Flat Bundle Method— 1 8 -in. (3.2-mm) Gage Length (Withdrawn 2022)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2013
Status: inactive
Page Count: 4
ICS Code (Natural fibres): 59.060.10
significance And Use:

5.1 Test Method D2524 for testing wool fibers for tenacity is considered satisfactory for acceptance testing when the participating laboratories, using a reference wool, have shown acceptable... View More

scope:

1.1 This test method covers the determination of the breaking tenacity of wool fibers as a flat bundle with a 1/8-in. (3.2-mm) clamp separation.

1.2 This test method is especially adapted to the fiber bundle clamps and strength testing instruments specified, but may be used on other tensile testing machines when equipped with appropriate adapters to accommodate the prescribed clamps.

1.3 This test method is applicable to wool in any form which can be hand-combed into small bundles of parallelized fibers.

Note 1-Other test methods for measuring breaking tenacity of fiber bundles include Test Methods D1294, D1445, and D540.

1.4 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

June 1, 2022
Standard Test Method for Breaking Tenacity of Wool Fibers, Flat Bundle Method— 18 in. (3.2 mm) Gage Length
5.1 Test Method D2524 for testing wool fibers for tenacity is considered satisfactory for acceptance testing when the participating laboratories, using a reference wool, have shown acceptable...
ASTM D2524-13
July 1, 2013
Standard Test Method for Breaking Tenacity of Wool Fibers, Flat Bundle Method— 18-in. (3.2-mm) Gage Length (Withdrawn 2022)
5.1 Test Method D2524 for testing wool fibers for tenacity is considered satisfactory for acceptance testing when the participating laboratories, using a reference wool, have shown acceptable...
August 1, 2008
Standard Test Method for Breaking Tenacity of Wool Fibers, Flat Bundle Method- 1/8-in. (3.2-mm) Gage Length
Test Method D 2524 for testing wool fibers for tenacity is considered satisfactory for acceptance testing when the participating laboratories, using a reference wool, have shown acceptable...
May 15, 1995
Standard Test Method for Breaking Tenacity of Wool Fibers, Flat Bundle Method- 1/8-in. (3.2-mm) Gage Length
Test Method D 2524 for testing wool fibers for tenacity is considered satisfactory for acceptance testing when the participating laboratories, using a reference wool, have shown acceptable...
January 1, 1995
Standard Test Method for Breaking Tenacity of Wool Fibers, Flat Bundle Method- 1/8-in. (3.2-mm) Gage Length
1.1 This test method covers the determination of the breaking tenacity of wool fibers as a flat bundle with a 1/8-in. (3.2-mm) clamp separation. 1.2 This test method is especially adapted to the...
Advertisement