ASTM International - ASTM F991M-04(2008)
Standard Specification for Docking/Drain Plug and Boss Assemblies [Metric]
| Organization: | ASTM International |
| Publication Date: | 1 November 2008 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Stationary containers and tanks): | 23.020.10 |
scope:
1.1 This specification provides design, construction, and purchasing criteria for docking/drain plug and boss assemblies.
1.2 Assemblies are intended for installation in shell, rudder, and tank bottom plate from 8 through 38 mm.
1.3 Assemblies shall be installed at the lowest point of a tank or rudder for draining during dry docking.
1.4 The values stated in SI units are to be regarded as the standard.
abstract:
This specification provides design, construction, and purchasing criteria for docking/drain plug and boss assemblies. Assemblies are intended for installation in shell, rudder, and tank bottom... View More
Document History