ASTM International - ASTM F991M-12

Standard Specification for Docking/Drain Plug and Boss Assemblies [Metric] (Withdrawn 2013)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2012
Status: inactive
Page Count: 3
ICS Code (Stationary containers and tanks): 23.020.10
scope:

1.1 This specification provides design, construction, and purchasing criteria for docking/drain plug and boss assemblies.

1.2 Assemblies are intended for installation in shell, rudder, and tank bottom plate from 8 through 38 mm.

1.3 Assemblies shall be installed at the lowest point of a tank or rudder for draining during dry docking.

1.4 The values stated in SI units are to be regarded as the standard.

abstract:

This specification provides design, construction, and purchasing criteria for docking/drain plug and boss assemblies. Assemblies are intended for installation in shell, rudder, and tank bottom... View More

Document History

ASTM F991M-12
October 1, 2012
Standard Specification for Docking/Drain Plug and Boss Assemblies [Metric] (Withdrawn 2013)
1.1 This specification provides design, construction, and purchasing criteria for docking/drain plug and boss assemblies. 1.2 Assemblies are intended for installation in shell, rudder, and tank...
November 1, 2008
Standard Specification for Docking/Drain Plug and Boss Assemblies [Metric]
This specification provides design, construction, and purchasing criteria for docking/drain plug and boss assemblies. Assemblies are intended for installation in shell, rudder, and tank bottom plate....
May 1, 2004
Standard Specification for Docking/Drain Plug and Boss Assemblies [Metric]
This specification provides design, construction, and purchasing criteria for docking/drain plug and boss assemblies. Assemblies are intended for installation in shell, rudder, and tank bottom plate....
January 1, 1995
Standard Specification for Docking/Drain Plug and Boss Assemblies [Metric] (Withdrawn 2004)
1.1 This specification provides design, construction, and purchasing criteria for docking/drain plug and boss assemblies. 1.2 Assemblies are intended for installation in shell, rudder, and tank...
Advertisement