ASTM International - ASTM A848-01

Standard Specification for Low-Carbon Magnetic Iron

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 December 2001
Status: inactive
Page Count: 6
ICS Code (Steels with special magnetic properties): 77.140.40
scope:

1.1 This specification covers the requirements for wrought low-carbon iron having a carbon content of 0.015 % or less with the remainder of the analysis being substantially iron.

1.1.1 Two alloy types are covered: Type 1 is a low-phosphorous grade and Type 2 contains a phosphorous addition to improve machinability.

1.2 This specification also covers alloys supplied by a producer or converter in the form and condition suitable for fabrication into parts which will be subsequently heat treated to create the desired magnetic characteristics. It covers alloys supplied in the form of forging billets, hot-rolled products, and cold-finished bar, wire, and strip.

1.3 This specification does not cover iron powders capable of being processed into magnetic components.

1.4 This specification does not cover flat-rolled, low-carbon electrical steels.

1.5 The values stated in customary (cgs-emu and inch-pound) units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units which are provided for information only and are not considered standard.

Document History

January 1, 2026
Standard Specification for Low-Carbon Magnetic Iron
1.1 This specification covers the requirements for wrought low-carbon iron typically having a carbon content of 0.015?% or less with the remainder of the chemical composition being substantially...
April 1, 2017
Standard Specification for Low-Carbon Magnetic Iron
1.1 This specification covers the requirements for wrought low-carbon iron typically having a carbon content of 0.015?% or less with the remainder of the chemical composition being substantially...
May 1, 2011
Standard Specification for Low-Carbon Magnetic Iron
1.1 This specification covers the requirements for wrought low-carbon iron having a carbon content of 0.015 % or less with the remainder of the analysis being substantially iron. 1.1.1 Two alloy...
May 1, 2006
Standard Specification for Low-Carbon Magnetic Iron
1.1 This specification covers the requirements for wrought low-carbon iron having a carbon content of 0.015 % or less with the remainder of the analysis being substantially iron. 1.1.1 Two alloy...
ASTM A848-01
December 10, 2001
Standard Specification for Low-Carbon Magnetic Iron
1.1 This specification covers the requirements for wrought low-carbon iron having a carbon content of 0.015 % or less with the remainder of the analysis being substantially iron. 1.1.1 Two alloy...
Advertisement