ASTM International - ASTM A848-01(2011)
Standard Specification for Low-Carbon Magnetic Iron
| Organization: | ASTM International |
| Publication Date: | 1 May 2011 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Steels with special magnetic properties): | 77.140.40 |
scope:
1.1 This specification covers the requirements for wrought low-carbon iron having a carbon content of 0.015 % or less with the remainder of the analysis being substantially iron.
1.1.1 Two alloy types are covered: Type 1 is a low-phosphorous grade and Type 2 contains a phosphorous addition to improve machinability.
1.2 This specification also covers alloys supplied by a producer or converter in the form and condition suitable for fabrication into parts which will be subsequently heat treated to create the desired magnetic characteristics. It covers alloys supplied in the form of forging billets, hot-rolled products, and cold-finished bar, wire, and strip.
1.3 This specification does not cover iron powders capable of being processed into magnetic components.
1.4 This specification does not cover flat-rolled, low-carbon electrical steels.
1.5 The values stated in customary (cgs-emu and inch-pound) units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units which are provided for information only and are not considered standard.
abstract:
This specification covers the standard requirements for wrought low-carbon iron having a carbon content of 0.015% or less with the remainder of the analysis being substantially iron. These alloys... View More
Document History