ASTM International - ASTM D4835-08

Standard Specification for Propylene Glycol Monomethyl Ether Acetate

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2008
Status: inactive
Page Count: 2
ICS Code (Alcohols. Ethers): 71.080.60
scope:

1.1 This specification covers propylene glycol monomethyl ether acetate (PMA).

Note 1-Propylene glycol monomethyl ether acetate (PMA) is a mixture of 1-methoxy-2-acetoxypropane and 2-methoxy-1-acetoxypropane.

1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.3 The following applies to all specified limits in this standard; for purposes of determining conformance with this standard, an observed value or a calculated value shall be rounded off "to the nearest unit" in the last right-hand digit used in expressing the specification limit, in accordance with the rounding-off method of Practice E 29.

1.4 For specific hazard information and guidance, consult the supplier's Material Safety Data Sheet for materials listed in this standard.

abstract:

This specification establishes the properties and requirements for propylene glycol monomethyl ether acetate (PMA). The specimens shall be adequately sampled and undergo gas chromatographic... View More

Document History

November 1, 2012
Standard Specification for Propylene Glycol Monomethyl Ether Acetate (Withdrawn 2021)
1.1 This specification covers propylene glycol monomethyl ether acetate (PMA). Note 1—Propylene glycol monomethyl ether acetate (PMA) is a mixture of 1-methoxy-2-acetoxypropane and...
ASTM D4835-08
November 1, 2008
Standard Specification for Propylene Glycol Monomethyl Ether Acetate
1.1 This specification covers propylene glycol monomethyl ether acetate (PMA). Note 1—Propylene glycol monomethyl ether acetate (PMA) is a mixture of 1-methoxy-2-acetoxypropane and...
October 1, 2003
Standard Specification for Propylene Glycol Monomethyl Ether Acetate
1.1 This specification covers propylene glycol monomethyl ether acetate (PMA). Note 1—Propylene glycol monomethyl ether acetate (PMA) is a mixture of 1-methoxy-2-acetoxypropane and...
January 1, 1993
Standard Specification for Propylene Glycol Monomethyl Ether Acetate
1.1 This specification covers propylene glycol monomethyl ether acetate (PMA). Note-Propylene glycol monomethyl ether acetate (PMA) is a mixture of 1-methoxy-2-acetoxypropane and...
Advertisement