ASTM International - ASTM D4835-08(2012)
Standard Specification for Propylene Glycol Monomethyl Ether Acetate (Withdrawn 2021)
| Organization: | ASTM International |
| Publication Date: | 1 November 2012 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Alcohols. Ethers): | 71.080.60 |
scope:
1.1 This specification covers propylene glycol monomethyl ether acetate (PMA).
Note 1-Propylene glycol monomethyl ether acetate (PMA) is a mixture of 1-methoxy-2-acetoxyp
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 The following applies to all specified limits in this standard; for purposes of determining conformance with this standard, an observed value or a calculated value shall be rounded off "to the nearest unit" in the last right-hand digit used in expressing the specification limit, in accordance with the rounding-off method of Practice E29.
1.4 For specific hazard information and guidance, consult the supplier's Material Safety Data Sheet for materials listed in this standard.
abstract:
This specification establishes the properties and requirements for propylene glycol monomethyl ether acetate (PMA). The specimens shall be adequately sampled and undergo gas chromatographic... View More
Document History