ASTM International - ASTM D5618-94(2000)

Standard Test Method for Measurement of Barnacle Adhesion Strength in Shear

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2000
Status: inactive
Page Count: 2
ICS Code (Paints and varnishes): 87.040
scope:

1.1 This test method covers the measurement of barnacle adhesion in shear to surfaces exposed in the marine environment. It is used to establish the ability of a surface to reduce biofouling adhesion. Surfaces with known barnacle adhesion strengths are included to serve as controls.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

September 1, 2020
Standard Test Method for Measurement of Barnacle Adhesion Strength in Shear
1.1 This test method covers the measurement of barnacle adhesion in shear to surfaces exposed in the marine environment. It is used to establish the ability of a surface to reduce biofouling...
January 7, 2020
Standard Test Method for Measurement of Barnacle Adhesion Strength in Shear (Withdrawn 2020)
A description is not available for this item.
June 1, 2011
Standard Test Method for Measurement of Barnacle Adhesion Strength in Shear (Withdrawn 2020)
1.1 This test method covers the measurement of barnacle adhesion in shear to surfaces exposed in the marine environment. It is used to establish the ability of a surface to reduce biofouling...
September 1, 2005
Standard Test Method for Measurement of Barnacle Adhesion Strength in Shear
1.1 This test method covers the measurement of barnacle adhesion in shear to surfaces exposed in the marine environment. It is used to establish the ability of a surface to reduce biofouling...
ASTM D5618-94(2000)
January 1, 2000
Standard Test Method for Measurement of Barnacle Adhesion Strength in Shear
1.1 This test method covers the measurement of barnacle adhesion in shear to surfaces exposed in the marine environment. It is used to establish the ability of a surface to reduce biofouling...
January 1, 2000
Standard Test Method for Measurement of Barnacle Adhesion Strength in Shear
1.1 This test method covers the measurement of barnacle adhesion in shear to surfaces exposed in the marine environment. It is used to establish the ability of a surface to reduce biofouling...
Advertisement