ASTM International - ASTM D5618-94(2011)

Standard Test Method for Measurement of Barnacle Adhesion Strength in Shear (Withdrawn 2020)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2011
Status: inactive
Page Count: 2
ICS Code (Paints and varnishes): 87.040
significance And Use:

This test method is designed as a screening test in the evaluation of coating systems and other materials designed to resist biofouling attachment.

The degree and type of barnacle fouling... View More

scope:

1.1 This test method covers the measurement of barnacle adhesion in shear to surfaces exposed in the marine environment. It is used to establish the ability of a surface to reduce biofouling adhesion. Surfaces with known barnacle adhesion strengths are included to serve as controls.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

September 1, 2020
Standard Test Method for Measurement of Barnacle Adhesion Strength in Shear
1.1 This test method covers the measurement of barnacle adhesion in shear to surfaces exposed in the marine environment. It is used to establish the ability of a surface to reduce biofouling...
January 7, 2020
Standard Test Method for Measurement of Barnacle Adhesion Strength in Shear (Withdrawn 2020)
A description is not available for this item.
ASTM D5618-94(2011)
June 1, 2011
Standard Test Method for Measurement of Barnacle Adhesion Strength in Shear (Withdrawn 2020)
1.1 This test method covers the measurement of barnacle adhesion in shear to surfaces exposed in the marine environment. It is used to establish the ability of a surface to reduce biofouling...
September 1, 2005
Standard Test Method for Measurement of Barnacle Adhesion Strength in Shear
1.1 This test method covers the measurement of barnacle adhesion in shear to surfaces exposed in the marine environment. It is used to establish the ability of a surface to reduce biofouling...
January 1, 2000
Standard Test Method for Measurement of Barnacle Adhesion Strength in Shear
1.1 This test method covers the measurement of barnacle adhesion in shear to surfaces exposed in the marine environment. It is used to establish the ability of a surface to reduce biofouling...
January 1, 2000
Standard Test Method for Measurement of Barnacle Adhesion Strength in Shear
1.1 This test method covers the measurement of barnacle adhesion in shear to surfaces exposed in the marine environment. It is used to establish the ability of a surface to reduce biofouling...
Advertisement