ASTM International - ASTM A856/A856M-98
Standard Specification for Zinc-5% Aluminum-Mischmetal Alloy-Coated Carbon Steel Wire
| Organization: | ASTM International |
| Publication Date: | 10 April 1998 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Steel wire, wire ropes and link chains): | 77.140.65 |
scope:
1.1 This specification covers soft, medium, and hard temper zinc-5% aluminum-mischmetal (Zn-5 Al-MM) alloy-coated carbon steel wire in coils for general use. The product is intended for applications requiring corrosion resistance, drawability, and formability.
1.2 This specification is applicable to orders in either inch-pound units (as A856) or acceptable SI units [as A856M]. Inch-pound units and SI units are not necessarily equivalent.
1.3 The supplementary requirements of this specification cover Zn-5 Al-MM alloy coating weights for nails, staples, and wire from which nails and staples are cut and formed.
Document History