ASTM International - ASTM A856/A856M-03(2009)

Standard Specification for Zinc-5% Aluminum-Mischmetal Alloy-Coated Carbon Steel Wire

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2009
Status: inactive
Page Count: 4
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
scope:

1.1 This specification covers soft, medium, and hard temper zinc-5 % aluminum-mischmetal (Zn-5 Al-MM) alloy-coated carbon steel wire in coils for general use. The product is intended for applications requiring corrosion resistance, drawability, and formability.

1.2 This specification is applicable to orders in either inch-pound units (as A 856) or acceptable SI units [as A 856M]. Inch-pound units and SI units are not necessarily equivalent; therefore, each system shall be used independently of the other, without combining values in any way.

1.3 This specification references notes and footnotes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of this specification.

abstract:

This specification covers soft, medium and hard temper zinc-5% aluminum-mischmetal alloy-coated carbon steel wire in coils for general use. The product is intended for applications requiring... View More

Document History

September 1, 2020
Standard Specification for Zinc-5 % Aluminum-Mischmetal Alloy-Coated Carbon Steel Wire
1.1 This specification covers soft, medium, and hard temper zinc-5 % aluminum-mischmetal (Zn-5 Al-MM) alloy-coated carbon steel wire in coils for general use. The product is intended for applications...
November 1, 2014
Standard Specification for Zinc-5% Aluminum-Mischmetal Alloy-Coated Carbon Steel Wire
1.1 This specification covers soft, medium, and hard temper zinc-5 % aluminum-mischmetal (Zn-5 Al-MM) alloy-coated carbon steel wire in coils for general use. The product is intended for applications...
ASTM A856/A856M-03(2009)
May 1, 2009
Standard Specification for Zinc-5% Aluminum-Mischmetal Alloy-Coated Carbon Steel Wire
1.1 This specification covers soft, medium, and hard temper zinc-5 % aluminum-mischmetal (Zn-5 Al-MM) alloy-coated carbon steel wire in coils for general use. The product is intended for applications...
October 1, 2003
Standard Specification for Zinc-5% Aluminum-Mischmetal Alloy-Coated Carbon Steel Wire
This specification covers soft, medium and hard temper zinc-5% aluminum-mischmetal alloy-coated carbon steel wire in coils for general use. The product is intended for applications requiring...
April 10, 1998
Standard Specification for Zinc-5% Aluminum-Mischmetal Alloy-Coated Carbon Steel Wire
1.1 This specification covers soft, medium, and hard temper zinc-5% aluminum-mischmetal (Zn-5 Al-MM) alloy-coated carbon steel wire in coils for general use. The product is intended for applications...
Advertisement