ASTM International - ASTM A493-09

Standard Specification for Stainless Steel Wire and Wire Rods for Cold Heading and Cold Forging

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2009
Status: inactive
Page Count: 3
ICS Code (Stainless steels): 77.140.20
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
scope:

1.1 This specification covers cold-finished and hot-finished stainless steel wire and wire rods for cold heading or cold forging for applications, such as fasteners, where corrosion resistance is a factor.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

abstract:

This specification covers cold-finished and hot-finished stainless steel wire and wire rods for cold heading or cold forging for applications, such as fasteners, where corrosion resistance is a... View More

Document History

March 1, 2025
Standard Specification for Stainless Steel Wire and Wire Rods for Cold Heading and Cold Forging
1.1 This specification covers cold-finished and hot-finished stainless steel wire and wire rods for cold heading or cold forging for applications, such as fasteners, where corrosion resistance is a...
November 1, 2023
Standard Specification for Stainless Steel Wire and Wire Rods for Cold Heading and Cold Forging
1.1 This specification covers cold-finished and hot-finished stainless steel wire and wire rods for cold heading or cold forging for applications, such as fasteners, where corrosion resistance is a...
March 1, 2016
Standard Specification for Stainless Steel Wire and Wire Rods for Cold Heading and Cold Forging
1.1 This specification covers cold-finished and hot-finished stainless steel wire and wire rods for cold heading or cold forging for applications, such as fasteners, where corrosion resistance is a...
October 1, 2013
Standard Specification for Stainless Steel Wire and Wire Rods for Cold Heading and Cold Forging
1.1 This specification covers cold-finished and hot-finished stainless steel wire and wire rods for cold heading or cold forging for applications, such as fasteners, where corrosion resistance is a...
ASTM A493-09
April 1, 2009
Standard Specification for Stainless Steel Wire and Wire Rods for Cold Heading and Cold Forging
This specification covers cold-finished and hot-finished stainless steel wire and wire rods for cold heading or cold forging for applications, such as fasteners, where corrosion resistance is a...
September 1, 2004
Standard Specification for Stainless Steel Wire and Wire Rods for Cold Heading and Cold Forging
This specification covers cold-finished and hot-finished stainless steel wire and wire rods for cold heading or cold forging for applications, such as fasteners, where corrosion resistance is a...
January 1, 2000
Standard Specification for Stainless Steel Wire and Wire Rods for Cold Heading and Cold Forging
1.1 This specification covers cold-finished and hot-finished stainless steel wire and wire rods for cold heading or cold forging for applications, such as fasteners, where corrosion resistance is a...
Advertisement