ASTM International - ASTM A493-16
Standard Specification for Stainless Steel Wire and Wire Rods for Cold Heading and Cold Forging
| Organization: | ASTM International |
| Publication Date: | 1 March 2016 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Stainless steels): | 77.140.20 |
| ICS Code (Steel wire, wire ropes and link chains): | 77.140.65 |
scope:
1.1 This specification covers cold-finished and hot-finished stainless steel wire and wire rods for cold heading or cold forging for applications, such as fasteners, where corrosion resistance is a factor.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
abstract:
This specification covers cold-finished and hot-finished stainless steel wire and wire rods for cold heading or cold forging for applications, such as fasteners, where corrosion resistance is a... View More
Document History