ASTM International - ASTM E1008-03(2009)
Standard Practice for Installation, Inspection, and Maintenance of Valve-body Pressure-relief Methods for Geothermal and Other High-Temperature Liquid Applications (Withdrawn 2018)
| Organization: | ASTM International |
| Publication Date: | 1 April 2009 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Pressure regulators): | 23.060.40 |
scope:
1.1 This practice covers installation, inspection, and maintenance of valve body cavity pressure relief methods for valves used in geothermal and other high-temperature liquid service. The valve type covered by this practice is a design with an isolated body cavity such that when the valve is in either the open or closed position pressure is trapped in the isolated cavity, and there is no provision to relieve the excess pressure internally.
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This practice covers installation, inspection, and maintenance of valve body cavity pressure relief methods for valves used in geothermal and other high-temperature liquid service. The valve type... View More
Document History