ASTM International - ASTM E1008-97

Standard Practice for Installation, Inspection, and Maintenance of Valve Body Pressure Relief Methods for Geothermal and Other High-Temperature Liquid Applications

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 October 1997
Status: inactive
Page Count: 2
ICS Code (Pressure regulators): 23.060.40
scope:

1.1 This practice covers installation, inspection, and maintenance of valve body cavity pressure relief methods for valves used in geothermal and other high-temperature liquid service. The valve type covered by this practice has an isolated body cavity when the valve is in the open or closed position.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of whoever uses this standard to consult and establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

April 1, 2009
Standard Practice for Installation, Inspection, and Maintenance of Valve-body Pressure-relief Methods for Geothermal and Other High-Temperature Liquid Applications (Withdrawn 2018)
This practice covers installation, inspection, and maintenance of valve body cavity pressure relief methods for valves used in geothermal and other high-temperature liquid service. The valve type...
October 1, 2003
Standard Practice for Installation, Inspection, and Maintenance of Valve-body Pressure-relief Methods for Geothermal and Other High-Temperature Liquid Applications
This practice covers installation, inspection, and maintenance of valve body cavity pressure relief methods for valves used in geothermal and other high-temperature liquid service. The valve type...
ASTM E1008-97
October 10, 1997
Standard Practice for Installation, Inspection, and Maintenance of Valve Body Pressure Relief Methods for Geothermal and Other High-Temperature Liquid Applications
1.1 This practice covers installation, inspection, and maintenance of valve body cavity pressure relief methods for valves used in geothermal and other high-temperature liquid service. The valve type...
Advertisement