ASTM International - ASTM E1069-85(2009)

Standard Test Method for Testing Polymeric Seal Materials for Geothermal and/or High Temperature Service Under Sealing Stress (Withdrawn 2018)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2009
Status: inactive
Page Count: 3
ICS Code (Binders. Sealing materials): 91.100.50
significance And Use:

Static seal failures are predominately due to incompatibility with media, degradation by temperature extremes, and extrusion stress. This test method may be used for relative performance... View More

scope:

1.1 This test method covers the initial evaluation of (screening) polymeric materials for seals under static sealing stress and at elevated temperatures.

1.2 This test method applies to geothermal service only if used in conjunction with Test Method E 1068.

1.3 The test fluid is distilled water.

1.4 The values stated in SI units are to be regarded as the standard. The values in parentheses are for information only.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM E1069-85(2009)
April 1, 2009
Standard Test Method for Testing Polymeric Seal Materials for Geothermal and/or High Temperature Service Under Sealing Stress (Withdrawn 2018)
1.1 This test method covers the initial evaluation of (screening) polymeric materials for seals under static sealing stress and at elevated temperatures. 1.2 This test method applies to geothermal...
January 1, 1996
Standard Test Method for Testing Polymeric Seal Materials for Geothermal and/or High Temperature Service Under Sealing Stress
1.1 This test method covers the initial evaluation of (screening) polymeric materials for seals under static sealing stress and at elevated temperatures. 1.2 This test method applies to geothermal...
May 31, 1985
Standard Test Method for Testing Polymeric Seal Materials for Geothermal and/or High Temperature Service Under Sealing Stress
Static seal failures are predominately due to incompatibility with media, degradation by temperature extremes, and extrusion stress. This test method may be used for relative performance evaluation...
Advertisement