ASTM International - ASTM E1069-85(1996)e1

Standard Test Method for Testing Polymeric Seal Materials for Geothermal and/or High Temperature Service Under Sealing Stress

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1996
Status: inactive
Page Count: 3
scope:

1.1 This test method covers the initial evaluation of (screening) polymeric materials for seals under static sealing stress and at elevated temperatures.

1.2 This test method applies to geothermal service only if used in conjunction with Test Method E1068.

1.3 The test fluid is distilled water.

1.4 The values stated in SI units are to be regarded as the standard.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

April 1, 2009
Standard Test Method for Testing Polymeric Seal Materials for Geothermal and/or High Temperature Service Under Sealing Stress (Withdrawn 2018)
1.1 This test method covers the initial evaluation of (screening) polymeric materials for seals under static sealing stress and at elevated temperatures. 1.2 This test method applies to geothermal...
ASTM E1069-85(1996)e1
January 1, 1996
Standard Test Method for Testing Polymeric Seal Materials for Geothermal and/or High Temperature Service Under Sealing Stress
1.1 This test method covers the initial evaluation of (screening) polymeric materials for seals under static sealing stress and at elevated temperatures. 1.2 This test method applies to geothermal...
May 31, 1985
Standard Test Method for Testing Polymeric Seal Materials for Geothermal and/or High Temperature Service Under Sealing Stress
Static seal failures are predominately due to incompatibility with media, degradation by temperature extremes, and extrusion stress. This test method may be used for relative performance evaluation...
Advertisement