ASTM International - ASTM A876-09

Standard Specification for Flat-Rolled, Grain-Oriented, Silicon-Iron, Electrical Steel, Fully Processed Types

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2009
Status: inactive
Page Count: 6
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

1.1 This specification covers the detailed requirements to which the specified grades of flat-rolled, grain-oriented, fully processed electrical steels shall conform. These steels are used primarily in transformer cores operating at moderate to high magnetic flux densities at commercial power frequencies (50 and 60 Hz).

1.2 These grain-oriented electrical steels are low-carbon, silicon-iron alloys with a silicon content of approximately 3.2 % in which low core loss and high permeability in the direction of rolling have been achieved by appropriate metallurgical processing.

1.3 The electrical-steel grades described in this specification include (1) conventional grain-oriented electrical steel tested at 15 kG (1.5 T) in accordance with Test Method A 343/A 343M, (2) conventional grain-oriented electrical steel tested at 17 kG (1.7 T) in accordance with Test Method A 343/A 343M, (3) high-permeability grain-oriented electrical steel tested at 17 kG (1.7 T) in accordance with Test Method A 343/A 343M, and (4) laser-scribed high-permeability grain-oriented electrical steel tested at 17 kG (1.7 T) in accordance with Test Methods A 804/A 804M.

1.4 The values stated in customary (cgs-emu and inch-pound) units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units, which are provided for information only and are not considered standard.

abstract:

This specification covers the detailed requirements for specified grades of flat-rolled, grain-oriented, fully processed low-carbon silicon-iron electrical steels, whose low core loss and high... View More

Document History

April 1, 2017
Standard Specification for Flat-Rolled, Grain-Oriented, Silicon-Iron, Electrical Steel, Fully Processed Types
1.1 This specification covers the detailed requirements to which the specified grades of flat-rolled, grain-oriented, fully processed electrical steels shall conform. These steels are used primarily...
April 1, 2017
Standard Specification for Flat-Rolled, Grain-Oriented, Silicon-Iron, Electrical Steel, Fully Processed Types
1.1 This specification covers the detailed requirements to which the specified grades of flat-rolled, grain-oriented, fully processed electrical steels shall conform. These steels are used primarily...
November 1, 2012
Standard Specification for Flat-Rolled, Grain-Oriented, Silicon-Iron, Electrical Steel, Fully Processed Types
1.1 This specification covers the detailed requirements to which the specified grades of flat-rolled, grain-oriented, fully processed electrical steels shall conform. These steels are used primarily...
May 1, 2009
Standard Specification for Flat-Rolled, Grain-Oriented, Silicon-Iron, Electrical Steel, Fully Processed Types
1.1 This specification covers the detailed requirements to which the specified grades of flat-rolled, grain-oriented, fully processed electrical steels shall conform. These steels are used primarily...
ASTM A876-09
May 1, 2009
Standard Specification for Flat-Rolled, Grain-Oriented, Silicon-Iron, Electrical Steel, Fully Processed Types
1.1 This specification covers the detailed requirements to which the specified grades of flat-rolled, grain-oriented, fully processed electrical steels shall conform. These steels are used primarily...
October 1, 2003
Standard Specification for Flat-Rolled, Grain-Oriented, Silicon-Iron, Electrical Steel, Fully Processed Types
1.1 This specification covers the detailed requirements to which the specified grades of flat-rolled, grain-oriented, fully processed electrical steels shall conform. These steels are used primarily...
Advertisement