ASTM International - ASTM A876-12
Standard Specification for Flat-Rolled, Grain-Oriented, Silicon-Iron, Electrical Steel, Fully Processed Types
| Organization: | ASTM International |
| Publication Date: | 1 November 2012 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
1.1 This specification covers the detailed requirements to which the specified grades of flat-rolled, grain-oriented, fully processed electrical steels shall conform. These steels are used primarily in transformer cores operating at moderate to high magnetic flux densities at commercial power frequencies (50 and 60 Hz).
1.2 These grain-oriented electrical steels are low-carbon, silicon-iron alloys with a silicon content of approximately 3.2 % in which low core loss and high permeability in the direction of rolling have been achieved by appropriate metallurgical processing.
1.3 The electrical-steel grades described in this specification include (1) conventional grain-oriented electrical steel tested at 15 kG (1.5 T) in accordance with Test Method A343/A343M, (2) conventional grain-oriented electrical steel tested at 17 kG (1.7 T) in accordance with Test Method A343/A343M, (3) high-permeability grain-oriented electrical steel tested at 17 kG (1.7 T) in accordance with Test Method A343/A343M, and (4) laser-scribed high-permeability grain-oriented electrical steel tested at 17 kG (1.7 T) in accordance with Test Methods A804/A804M.
1.4 The values stated in customary (cgs-emu and inch-pound) units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units, which are provided for information only and are not considered standard.
abstract:
This specification covers the detailed requirements for specified grades of flat-rolled, grain-oriented, fully processed low-carbon silicon-iron electrical steels, whose low core loss and high... View More
Document History