ASTM International - ASTM A884/A884M-01

Standard Specification for Epoxy-Coated Steel Wire and Welded Wire Fabric for Reinforcement

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 March 2001
Status: inactive
Page Count: 6
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
scope:

1.1 This specification covers plain and deformed steel wire and plain and deformed steel welded wire fabric with protective epoxy coating. A Class A minimum coating thickness is required for wire and welded wire fabric intended for use as reinforcement in concrete and masonry. A Class B minimum coating thickness is required for wire and welded wire fabric intended for use as reinforcement in earth. A Type 1 coating is a fusion-bonded epoxy coating that has been designed to be sufficiently flexible to allow fabrication of the coated wire or welded wire fabric. A Type 2 coating is a fusion-bonded epoxy coating that has not been designed to be sufficiently flexible to allow fabrication of the coated wire or welded wire fabric.

Note 1--The coating applicator is identified throughout this specification as the manufacturer.

1.2 Other organic coatings may be used provided they meet the requirements of this specification.

1.3 This specification is applicable for orders in either SI units (Specification A884M) or in inch-pound units [Specification A884].

1.4 The values stated in either SI or inch-pound units are to be regarded as standard. Within the text, the inch-pound units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other except as specifically noted in . Combining values from the two systems may result in nonconformance with this specification.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

September 1, 2025
Standard Specification for Epoxy-Coated Steel Wire and Welded Wire Reinforcement
1.1 This specification covers plain and deformed steel wire and plain and deformed steel welded wire reinforcement with protective epoxy coating. A Class A minimum coating thickness is required for...
March 1, 2019
Standard Specification for Epoxy-Coated Steel Wire and Welded Wire Reinforcement
1.1 This specification covers plain and deformed steel wire and plain and deformed steel welded wire reinforcement with protective epoxy coating. A Class A minimum coating thickness is required for...
March 1, 2019
Standard Specification for Epoxy-Coated Steel Wire and Welded Wire Reinforcement
1.1 This specification covers plain and deformed steel wire and plain and deformed steel welded wire reinforcement with protective epoxy coating. A Class A minimum coating thickness is required for...
May 1, 2014
Standard Specification for Epoxy-Coated Steel Wire and Welded Wire Reinforcement
1.1 This specification covers plain and deformed steel wire and plain and deformed steel welded wire reinforcement with protective epoxy coating. A Class A minimum coating thickness is required for...
May 15, 2012
Standard Specification for Epoxy-Coated Steel Wire and Welded Wire Reinforcement
1.1 This specification covers plain and deformed steel wire and plain and deformed steel welded wire reinforcement with protective epoxy coating. A Class A minimum coating thickness is required for...
December 1, 2006
Standard Specification for Epoxy-Coated Steel Wire and Welded Wire Reinforcement
1.1 This specification covers plain and deformed steel wire and plain and deformed steel welded wire reinforcement with protective epoxy coating. A Class A minimum coating thickness is required for...
July 1, 2004
Standard Specification for Epoxy-Coated Steel Wire and Welded Wire Reinforcement
1.1 This specification covers plain and deformed steel wire and plain and deformed steel welded wire reinforcement with protective epoxy coating. A Class A minimum coating thickness is required for...
September 10, 2002
Standard Specification for Epoxy-Coated Steel Wire and Welded Wire Fabric for Reinforcement
1.1 This specification covers plain and deformed steel wire and plain and deformed steel welded wire fabric with protective epoxy coating. A Class A minimum coating thickness is required for wire and...
March 10, 2001
Standard Specification for Epoxy-Coated Steel Wire and Welded Wire Fabric for Reinforcement
1.1 This specification covers plain and deformed steel wire and plain and deformed steel welded wire fabric with protective epoxy coating. A Class A minimum coating thickness is required for wire and...
March 10, 2001
Standard Specification for Epoxy-Coated Steel Wire and Welded Wire Fabric for Reinforcement
1.1 This specification covers plain and deformed steel wire and plain and deformed steel welded wire fabric with protective epoxy coating. A Class A minimum coating thickness is required for wire and...
ASTM A884/A884M-01
March 10, 2001
Standard Specification for Epoxy-Coated Steel Wire and Welded Wire Fabric for Reinforcement
1.1 This specification covers plain and deformed steel wire and plain and deformed steel welded wire fabric with protective epoxy coating. A Class A minimum coating thickness is required for wire and...
Advertisement