ASTM International - ASTM A884/A884M-14

Standard Specification for Epoxy-Coated Steel Wire and Welded Wire Reinforcement

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2014
Status: inactive
Page Count: 6
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
scope:

1.1 This specification covers plain and deformed steel wire and plain and deformed steel welded wire reinforcement with protective epoxy coating. A Class A minimum coating thickness is required for wire and welded wire reinforcement intended for use in concrete and masonry. A Class B minimum coating thickness is required for wire and welded wire reinforcement intended for use in mechanically stabilized earth applications. A Type 1 coating is a fusion-bonded epoxy coating that has been formulated to be sufficiently flexible to allow bending of the coated wire or welded wire reinforcement. A Type 2 coating is a fusion-bonded epoxy coating that has not been designed to be sufficiently flexible to allow bending of the coated wire or welded wire reinforcement.

Note 1-The coating applicator is identified throughout this specification as the manufacturer.

1.2 This specification is applicable for orders in either inch-pound units (as Specification A884) or SI units (as Specification A884M).

1.3 The values stated in either inch-pound or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other except as specifically noted in Table 1. Combining values from the two systems may result in non-conformance with this specification.

TABLE 1 Best Test Requirements

Wire Size
No.
W or D
Wire Size No.
MW or MD
Mandrel Diameter Time to
Complete, s
[maximum]
1.4 to 6 9 to 39 Two times the diameter
of the wire
 being tested
(2d)

A

15
       
>6 >39 Four times the
diameter of the
 wire being tested
(4d)

A

45

A d = nominal diameter of wire.

1.4 This specification does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this specification to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers plain and deformed steel wire and plain and deformed steel welded wire reinforcement with protective epoxy coating for use in concrete, masonry and mechanically... View More

Document History

September 1, 2025
Standard Specification for Epoxy-Coated Steel Wire and Welded Wire Reinforcement
1.1 This specification covers plain and deformed steel wire and plain and deformed steel welded wire reinforcement with protective epoxy coating. A Class A minimum coating thickness is required for...
March 1, 2019
Standard Specification for Epoxy-Coated Steel Wire and Welded Wire Reinforcement
1.1 This specification covers plain and deformed steel wire and plain and deformed steel welded wire reinforcement with protective epoxy coating. A Class A minimum coating thickness is required for...
March 1, 2019
Standard Specification for Epoxy-Coated Steel Wire and Welded Wire Reinforcement
1.1 This specification covers plain and deformed steel wire and plain and deformed steel welded wire reinforcement with protective epoxy coating. A Class A minimum coating thickness is required for...
ASTM A884/A884M-14
May 1, 2014
Standard Specification for Epoxy-Coated Steel Wire and Welded Wire Reinforcement
1.1 This specification covers plain and deformed steel wire and plain and deformed steel welded wire reinforcement with protective epoxy coating. A Class A minimum coating thickness is required for...
May 15, 2012
Standard Specification for Epoxy-Coated Steel Wire and Welded Wire Reinforcement
1.1 This specification covers plain and deformed steel wire and plain and deformed steel welded wire reinforcement with protective epoxy coating. A Class A minimum coating thickness is required for...
December 1, 2006
Standard Specification for Epoxy-Coated Steel Wire and Welded Wire Reinforcement
1.1 This specification covers plain and deformed steel wire and plain and deformed steel welded wire reinforcement with protective epoxy coating. A Class A minimum coating thickness is required for...
July 1, 2004
Standard Specification for Epoxy-Coated Steel Wire and Welded Wire Reinforcement
1.1 This specification covers plain and deformed steel wire and plain and deformed steel welded wire reinforcement with protective epoxy coating. A Class A minimum coating thickness is required for...
September 10, 2002
Standard Specification for Epoxy-Coated Steel Wire and Welded Wire Fabric for Reinforcement
1.1 This specification covers plain and deformed steel wire and plain and deformed steel welded wire fabric with protective epoxy coating. A Class A minimum coating thickness is required for wire and...
March 10, 2001
Standard Specification for Epoxy-Coated Steel Wire and Welded Wire Fabric for Reinforcement
1.1 This specification covers plain and deformed steel wire and plain and deformed steel welded wire fabric with protective epoxy coating. A Class A minimum coating thickness is required for wire and...
March 10, 2001
Standard Specification for Epoxy-Coated Steel Wire and Welded Wire Fabric for Reinforcement
1.1 This specification covers plain and deformed steel wire and plain and deformed steel welded wire fabric with protective epoxy coating. A Class A minimum coating thickness is required for wire and...
March 10, 2001
Standard Specification for Epoxy-Coated Steel Wire and Welded Wire Fabric for Reinforcement
1.1 This specification covers plain and deformed steel wire and plain and deformed steel welded wire fabric with protective epoxy coating. A Class A minimum coating thickness is required for wire and...
Advertisement