ASTM International - ASTM B779-03(2009)
Standard Specification for Shaped Wire Compact Concentric-Lay-Stranded Aluminum Conductors, Steel-Reinforced (ACSR/TW)
| Organization: | ASTM International |
| Publication Date: | 1 April 2009 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
scope:
1.1 This specification covers shaped wire compact concentric-lay-stran
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
Note 1-ACSR/TW is designed to increase the aluminum area for a given diameter of conductor by the use of trapezoidally shaped wires (TW). The conductors consist of a central core of round steel wire(s) surrounded by two or more layers of trapezoidal aluminum 1350-H19 wires. Different strandings of the same size of conductor are identified by type, which is the approximate ratio of steel area to aluminum area expressed in percent (Table 1, Table 2 and Table 3). For the purpose of this specification, the sizes listed in Table 1 and Table 2 are tabulated on the basis of the finished conductor having an area or outside diameter equal to that of specific sizes of standard ACSR so as to facilitate conductor selection.
Note 2-The aluminum and temper designations conform to ANSI Standard H 35.1. Aluminum 1350 corresponds to Unified Numbering System (UNS) A91350 in accordance with Practice E 527.
abstract:
This specification covers shaped wire compact concentric-lay-stran
Document History