ASTM International - ASTM B779-12
Standard Specification for Shaped Wire Compact Concentric-Lay-Stranded Aluminum Conductors, Steel-Reinforced (ACSR/TW)
| Organization: | ASTM International |
| Publication Date: | 1 June 2012 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
scope:
1.1 This specification covers shaped wire compact concentric-lay-stran
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
Note 1-ACSR/TW is designed to increase the aluminum area for a given diameter of conductor by the use of trapezoidally shaped wires (TW). The conductors consist of a central core of round steel wire(s) surrounded by two or more layers of trapezoidal aluminum 1350-H19 wires. Different strandings of the same size of conductor are identified by type, which is the approximate ratio of steel area to aluminum area expressed in percent (Table 1, Table 2 and Table 3). For the purpose of this specification, the sizes listed in Table 1 and Table 2 are tabulated on the basis of the finished conductor having an area or outside diameter equal to that of specific sizes of standard ACSR so as to facilitate conductor selection.TABLE 1 Construction Requirements for Shaped Wire Compact Concentric-Lay-Stran
| ACSR/TW Conductor Size | Size and Stranding of ACSR with Equal Area | Number of Aluminum Wires | Number of Layers | Steel Core Stranding | Mass per Unit Length,
A | Rated Strength, 1000 lb B | Nominal Outside Diameter, in. | |||
| kcmil | Type | kcmil | Stranding | Number of Wires | Diameter, in. | |||||
| 336.4 | 6 | 336.4 | 18/1 | 14 | 2 | 1 | 0.1367 | 365 | 8.6 | 0.63 |
| 477.0 | 13 | 477.0 | 24/7 | 18 | 2 | 7 | 0.0940 | 613 | 17.2 | 0.78 |
| 477.0 | 16 | 477.0 | 26/7 | 18 | 2 | 7 | 0.1053 | 655 | 19.4 | 0.79 |
| 556.5 | 13 | 556.5 | 24/7 | 18 | 2 | 7 | 0.1015 | 715 | 20.0 | 0.84 |
| 556.5 | 16 | 556.5 | 26/7 | 20 | 2 | 7 | 0.1138 | 765 | 22.6 | 0.85 |
| 636.0 | 3 | 636.0 | 36/1 | 27 | 3 | 1 | 0.1329 | 646 | 13.5 | 0.85 |
| 636.0 | 13 | 636.0 | 24/7 | 18 | 2 | 7 | 0.1085 | 816 | 22.9 | 0.89 |
| 636.0 | 16 | 636.0 | 26/7 | 20 | 2 | 7 | 0.1216 | 874 | 25.4 | 0.91 |
| 795.0 | 7 | 795.0 | 45/7 | 17 | 2 | 7 | 0.0886 | 892 | 21.0 | 0.96 |
| 795.0 | 10 | 795.0 | 22/7 | 18 | 2 | 7 | 0.1108 | 975 | 25.9 | 0.98 |
| 795.0 | 13 | 795.0 | 54/7 | 20 | 2 | 7 | 0.1213 | 1021 | 28.2 | 0.99 |
| 795.0 | 16 | 795.0 | 26/7 | 20 | 2 | 7 | 0.1360 | 1092 | 31.8 | 1.01 |
| 954.0 | 5 | 954.0 | 42/7 | 30 | 3 | 7 | 0.0837 | 1029 | 23.7 | 1.05 |
| 954.0 | 7 | 954.0 | 45/7 | 32 | 3 | 7 | 0.0971 | 1075 | 25.9 | 1.06 |
| 954.0 | 13 | 954.0 | 54/7 | 20 | 2 | 7 | 0.1329 | 1226 | 33.5 | 1.08 |
| 1033.5 | 5 | 1033.5 | 42/7 | 30 | 3 | 7 | 0.0871 | 1115 | 25.7 | 1.09 |
| 1033.5 | 7 | 1033.5 | 45/7 | 32 | 3 | 7 | 0.1010 | 1165 | 28.1 | 1.10 |
| 1033.5 | 13 | 1033.5 | 54/7 | 21 | 2 | 7 | 0.1363 | 1327 | 36.3 | 1.13 |
| 1113.0 | 5 | 1113.0 | 42/7 | 30 | 3 | 7 | 0.0904 | 1201 | 27.5 | 1.13 |
| 1113.0 | 7 | 1113.0 | 45/7 | 33 | 3 | 7 | 0.1049 | 1254 | 30.3 | 1.14 |
| 1113.0 | 13 | 1113.0 | 54/19 | 38 | 3 | 19 | 0.0862 | 1429 | 39.1 | 1.19 |
| 1192.5 | 5 | 1192.5 | 42/7 | 30 | 3 | 7 | 0.0936 | 1286 | 29.5 | 1.17 |
| 1192.5 | 7 | 1192.5 | 45/7 | 33 | 3 | 7 | 0.1085 | 1343 | 32.4 | 1.18 |
| 1192.5 | 13 | 1192.5 | 54/19 | 38 | 3 | 19 | 0.0892 | 1530 | 41.9 | 1.22 |
| 1272.0 | 5 | 1272.0 | 42/7 | 30 | 3 | 7 | 0.0967 | 1372 | 31.4 | 1.20 |
| 1272.0 | 7 | 1272.0 | 45/7 | 35 | 3 | 7 | 0.1121 | 1433 | 34.6 | 1.22 |
| 1272.0 | 13 | 1272.0 | 54/19 | 39 | 3 | 19 | 0.0921 | 1632 | 44.1 | 1.26 |
| 1351.5 | 7 | 1351.5 | 45/7 | 35 | 3 | 7 | 0.1155 | 1522 | 36.7 | 1.26 |
| 1351.5 | 13 | 1351.5 | 54/19 | 39 | 3 | 19 | 0.0949 | 1734 | 46.8 | 1.30 |
| 1431.0 | 7 | 1431.0 | 45/7 | 36 | 3 | 7 | 0.1189 | 1613 | 38.9 | 1.29 |
| 1431.0 | 13 | 1431.0 | 54/19 | 39 | 3 | 19 | 0.0977 | 1836 | 49.6 | 1.34 |
| 1590.0 | 7 | 1590.0 | 45/7 | 36 | 3 | 7 | 0.1253 | 1792 | 42.2 | 1.36 |
| 1590.0 | 13 | 1590.0 | 54/19 | 42 | 3 | 19 | 0.1030 | 2040 | 55.1 | 1.41 |
| 1780.0 | 8 | 1780.0 | 84/19 | 37 | 3 | 19 | 0.0874 | 2063 | 50.7 | 1.45 |
| 2156.0 | 8 | 2156.0 | 84/19 | 64 | 4 | 19 | 0.0961 | 2515 | 61.1 | 1.61 |
A Mass per unit length is based on Class A zinc-coated steel.B Rated strengths were calculated in accordance with 9.1 using steel stresses at 1 % for Class A coating in accordance with Specification B498/B498M (1 kip = 1000 lbf = 4.448 kN).TABLE 2 Construction Requirements for Shaped Wire Compact Concentric-Lay-Stran
| Code Word
A | ACSR/TW Conductor Size | Size and Stranding of ACSR with Equal Diameter | Number of Aluminum Wires | Number of Layers | Steel Core Stranding | Mass per Unit Length, B | Rated Strength, 1000 lb C | Nominal Outside Diameter, in.
D | |||
| kcmil
E | Type | kcmil
E | Stranding | Number of Wires | Diameter, in. D | ||||||
| Monongahela/TW | 405.1 | 6 | 336.4 | 18/1 | 14 | 2 | 1 | 0.1520 | 441 | 10.2 | 0.68 |
| Mohawk/TW | 571.7 | 13 | 477.0 | 24/7 | 18 | 2 | 7 | 0.1030 | 735 | 20.6 | 0.85 |
| Calumet/TW | 565.3 | 16 | 477.0 | 26/7 | 20 | 2 | 7 | 0.1146 | 776 | 22.9 | 0.86 |
| Mystic/TW | 666.6 | 13 | 556.5 | 24/7 | 20 | 2 | 7 | 0.1111 | 856 | 24.0 | 0.91 |
| Oswego/TW | 664.8 | 16 | 556.5 | 26/7 | 20 | 2 | 7 | 0.1244 | 913 | 26.6 | 0.93 |
| Maumee/TW | 768.2 | 13 | 636.0 | 24/7 | 20 | 2 | 7 | 0.1195 | 988 | 27.7 | 0.98 |
| Wabash/TW | 762.8 | 16 | 636.0 | 26/7 | 20 | 2 | 7 | 0.1331 | 1047 | 30.5 | 0.99 |
| Nechako/TW | 768.9 | 3 | 636.0 | 36/1 | 27 | 3 | 1 | 0.1520 | 785 | 16.4 | 0.93 |
| Kettle/TW | 957.2 | 7 | 795.0 | 45/7 | 32 | 3 | 7 | 0.0973 | 1079 | 26.0 | 1.06 |
| Fraser/TW | 946.7 | 10 | 795.0 | 22/7 | 35 | 3 | 7 | 0.1154 | 1142 | 29.6 | 1.08 |
| Columbia/TW | 966.2 | 13 | 795.0 | 54/7 | 21 | 2 | 7 | 0.1338 | 1241 | 34.0 | 1.09 |
| Suwannee/TW | 959.6 | 16 | 795.0 | 26/7 | 22 | 2 | 7 | 0.1493 | 1318 | 37.0 | 1.11 |
| Cheyenne/TW | 1168.1 | 5 | 954.0 | 42/7 | 30 | 3 | 7 | 0.0926 | 1260 | 28.9 | 1.16 |
| Genesee/TW | 1158.0 | 7 | 954.0 | 45/7 | 33 | 3 | 7 | 0.1078 | 1308 | 31.6 | 1.17 |
| Hudson/TW | 1158.4 | 13 | 954.0 | 54/7 | 25 | 2 | 7 | 0.1467 | 1489 | 39.6 | 1.20 |
| Catawba/TW | 1272.0 | 5 | 1033.5 | 42/7 | 30 | 3 | 7 | 0.0967 | 1372 | 31.4 | 1.20 |
| Nelson/TW | 1257.1 | 7 | 1033.5 | 45/7 | 35 | 3 | 7 | 0.1115 | 1417 | 34.2 | 1.21 |
| Yukon/TW | 1233.6 | 13 | 1033.5 | 54/7 | 38 | 3 | 19 | 0.0910 | 1586 | 42.9 | 1.25 |
| Truckee/TW | 1372.5 | 5 | 1113.0 | 42/7 | 30 | 3 | 7 | 0.1004 | 1481 | 33.4 | 1.25 |
| Mackenzie/TW | 1359.7 | 7 | 1113.0 | 45/7 | 36 | 3 | 7 | 0.1159 | 1530 | 36.9 | 1.26 |
| Thames/TW | 1334.6 | 13 | 1113.0 | 54/19 | 39 | 3 | 19 | 0.0944 | 1713 | 46.3 | 1.29 |
| St. Croix/TW | 1467.8 | 5 | 1192.5 | 42/7 | 33 | 3 | 7 | 0.1041 | 1585 | 35.8 | 1.29 |
| Miramichi/TW | 1455.3 | 7 | 1192.5 | 45/7 | 36 | 3 | 7 | 0.1200 | 1640 | 39.2 | 1.30 |
| Merrimack/TW | 1433.6 | 13 | 1192.5 | 54/19 | 39 | 3 | 19 | 0.0978 | 1840 | 49.7 | 1.34 |
| Platte/TW | 1569.0 | 5 | 1272.0 | 42/7 | 33 | 3 | 7 | 0.1074 | 1693 | 38.2 | 1.33 |
| Potomac/TW | 1557.4 | 7 | 1272.0 | 45/7 | 36 | 3 | 7 | 0.1241 | 1755 | 41.9 | 1.35 |
| Rio Grande/TW | 1533.3 | 13 | 1272.0 | 54/19 | 39 | 3 | 19 | 0.1012 | 1968 | 53.2 | 1.38 |
| Schuylkill/TW | 1657.4 | 7 | 1351.5 | 45/7 | 36 | 3 | 7 | 0.1280 | 1868 | 44.0 | 1.39 |
| Pecos/TW | 1622.0 | 13 | 1351.5 | 54/19 | 39 | 3 | 19 | 0.1064 | 2107 | 57.5 | 1.42 |
| Pee Dee/TW | 1758.6 | 7 | 1431.0 | 45/7 | 37 | 3 | 7 | 0.1319 | 1982 | 46.7 | 1.43 |
| James/TW | 1730.6 | 13 | 1431.0 | 54/19 | 39 | 3 | 19 | 0.1075 | 2221 | 59.4 | 1.47 |
| Athabaska/TW | 1949.6 | 7 | 1590.0 | 45/7 | 42 | 3 | 7 | 0.1392 | 2199 | 51.9 | 1.50 |
| Cumberland/TW | 1926.9 | 13 | 1590.0 | 54/19 | 42 | 3 | 19 | 0.1133 | 2471 | 65.3 | 1.55 |
| Powder/TW | 2153.8 | 8 | 1780.0 | 84/19 | 64 | 4 | 19 | 0.0961 | 2498 | 61.1 | 1.60 |
| Santee/TW | 2627.3 | 8 | 2156.0 | 84/19 | 64 | 4 | 19 | 0.1062 | 3048 | 74.5 | 1.76 |
A Code words shown in this column are obtained from "Publication 50, Code Words for Overhead Aluminum Electrical Conductors," by the Aluminum Association. They are provided for information only.B Mass per unit length is based on Class A zinc-coated steel. To convert to kg/km, multiply the lb/1000 ft value x 1.4887.C Rated strength was calculated in accordance with 9.1 using steel stresses at 1 % for Class A coating in accordance with Specification B498/B498M (1 kip = 1000 lbf = 4.445 kN).D To convert the diameter (inches) to mm, multiply the inch value x 25.4.E To convert from kcmil to mm2 area, multiply the kcmil value x 5.067 x 10-4.TABLE 3 Construction Requirements for Shaped Wire Compact Concentric-Lay Stranded Aluminum Conductors Coated, Steel Reinforced
| ACSR/TW Conductor Size | Number of Aluminum Wires | Number of Layers | Steel Core Stranding | Mass per Unit Length, lb/1000 ft | Rated Strength, 1000 lb | Nominal Outside Diameter, in. | |
| kcmil | Number of Wires | Diameter, in. | |||||
| 795.5 | 17 | 2 | 7 | 0.0866 | 886.0 | 21.2 | 0.95 |
| 1109.7 | 17 | 2 | 7 | 0.0700 | 1132.0 | 23.6 | 1.10 |
| 1524.1 | 33 | 3 | 7 | 0.0966 | 1617.0 | 35.8 | 1.30 |
| 1935.4 | 31 | 3 | 7 | 0.0866 | 1958.0 | 41.0 | 1.45 |
Note 2-The aluminum and temper designations conform to ANSI Standard H 35.1. Aluminum 1350 corresponds to Unified Numbering System (UNS) A91350 in accordance with Practice E527.
abstract:
This specification covers shaped wire compact concentric-lay-stran
Document History