ASTM International - ASTM D1640-03(2009)

Standard Test Methods for Drying, Curing, or Film Formation of Organic Coatings at Room Temperature

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 August 2009
Status: inactive
Page Count: 3
ICS Code (Paints and varnishes): 87.040
significance And Use:

These test methods are used to determine the various stages and rates of drying, curing, and film formation of organic coatings for the purpose of comparing types of coatings or ingredient... View More

scope:

1.1 These test methods cover the determination of the various stages and rates of film formation in the drying or curing of organic coatings normally used under conditions of ambient room temperature.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM D1640-03(2009)
August 1, 2009
Standard Test Methods for Drying, Curing, or Film Formation of Organic Coatings at Room Temperature
1.1 These test methods cover the determination of the various stages and rates of film formation in the drying or curing of organic coatings normally used under conditions of ambient room...
December 1, 2003
Standard Test Methods for Drying, Curing, or Film Formation of Organic Coatings at Room Temperature
1.1 These test methods cover the determination of the various stages and rates of film formation in the drying or curing of organic coatings normally used under conditions of ambient room...
December 10, 1999
Standard Test Methods for Drying, Curing, or Film Formation of Organic Coatings at Room Temperature
1.1 These test methods cover the determination of the various stages and rates of film formation in the drying or curing of organic coatings normally used under conditions of ambient room...
January 1, 1983
Standard Test Methods for Drying, Curing, or Film Formation of Organic Coatings at Room Temperature
A description is not available for this item.
Advertisement